EN
  • EN
  • DE

XC7A35T-L2FGG484E

Part No XC7A35T-L2FGG484E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 250 I/O 484FBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 250 1843200 33280 484-BBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 2600
Number of Logic Elements/Cells 33280
Total RAM Bits 1843200
Number of I/O 250
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 484-BBGA
Supplier Device Package 484-FBGA (23x23)
Base Product Number XC7A35
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1318140-XC7A35T-L2FGG484E
Ultra Librarian 3D Model Ultra Librarian XC7A35T-L2FGG484E CAD Model

Description

The AMD Xilinx XC7A35T-L2FGG484E is an embedded FPGA IC manufactured by AMD Xilinx.

  • I/Os: 250
  • LABs/CLBs: 2600
  • Logic Elements/Cells: 33280
  • Total RAM Bits: 1843200
  • Voltage Range: 0.95V to 1.05V
  • Supplier Device Package: 484-FBGA (23x23)
  • Mounting Technology: surface mount
  • Operating Temperature: 0°C to 100°C (TJ)
  • Commonly Used In: integrated circuits (ICs)
  • REACH: unaffected
  • ROHS Compliance: ROHS3 compliant

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess