EN
  • EN
  • DE

XCZU21DR-2FFVD1156I

Part No XCZU21DR-2FFVD1156I
Manufacturer Xilinx Inc.
Catalog Embedded Processors and Controllers
Description FPGA Zynq UltraScale+ 930300 Cells 775MHz 16nm 0.85V 1156-Ball BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Frequency 4 GHz
Maximum Operating Temperature 100 °C
Number of ADC Channels 0
Number of Transceivers 16
RAM Size 1.6 MB
Speed Grade -2
Win Source Part Number 993903-XCZU21DR-2FFVD1156I
Categories Embedded Processors and Controllers
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCZU21DR-2FFVD1156I CAD Model

Description

The Xilinx Inc. XCZU21DR-2FFVD1156I is an Embedded Processor and Controller with 1.6 MB RAM size and 16 transceivers.

  • RAM Size: 1.6 MB
  • Transceivers: 16
  • Maximum Frequency: 4 GHz
  • Maximum Operating Temperature: 100°C
  • Package: Tray
  • Popularity: Low
  • Speed Grade: -2
  • ADC Channels: 0
  • Alternative Parts: XCZU21DR-2FFVD1156IXCZU21DR2FFVD1156I

You May Also Be Interested in

NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us
NXP / Nexperia
STARTERTRAK MPC5604P EVAL BRD / MPC5604P StarterTRAK series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $458.9552 $458.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess