EN
  • EN
  • DE

XCV2000E-7BG728C

Part No XCV2000E-7BG728C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415838-XCV2000E-7BG728C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV2000E-7BG728C CAD Model

Description

The XCV2000E-7BG728C is a Virtex-E series FPGA (Field-Programmable Gate Array) produced by Xilinx. These FPGAs are designed to deliver high performance and density, suitable for complex digital logic applications. The Virtex-E family represents an enhanced version of the original Virtex architecture.

Applications

  • Telecommunications: Used in networking equipment, base stations, and signal processing systems for data transmission and processing.
  • Data Communications: Employed in high-speed data communication interfaces and protocols.
  • Wireless Infrastructure: Integrated into wireless communication systems for modulation, demodulation, and channel coding.
  • Image and Video Processing: Used in video encoding/decoding, image recognition, and medical imaging applications.
  • High-Performance Computing: Utilized in servers, storage systems, and scientific computing platforms.

Features

  • Configurable Logic Blocks (CLBs): Provides a large array of configurable logic blocks for implementing custom digital circuits.
  • Block RAM: Features on-chip block RAM for high-speed data storage and buffering.
  • Distributed RAM: Offers distributed RAM for flexible memory allocation and data processing.
  • Clock Management: Includes clock management circuitry for precise clock distribution and frequency synthesis.
  • I/O Interfaces: Supports a wide range of I/O standards, including LVTTL, LVCMOS, and various high-speed serial interfaces.

Benefits

  • Flexibility: Allows for custom hardware implementations, enabling rapid prototyping and product differentiation.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Cost-Effectiveness: Provides a cost-effective solution for a wide range of applications.
  • Reduced Time-to-Market: Accelerates product development by providing a flexible and customizable platform.
  • Reprogrammability: Can be reconfigured to adapt to changing requirements and standards.

Additional Details

The XCV2000E-7BG728C's designation specifies the following:

  • XCV2000E: Indicates a Virtex-E series FPGA with approximately 2 million system gates.
  • -7: Specifies the speed grade of the device, where '-7' indicates a performance level within the Virtex-E family.
  • BG728: Refers to the package type, which is a Ball Grid Array with 728 pins. This package impacts thermal management and board layout considerations.
  • C: Denotes the temperature range which is the Commercial grade (0°C to +85°C).

Typical specifications for this device include a core voltage around 1.8V or 2.5V. For detailed information regarding power consumption, timing characteristics, and configuration modes, refer to the official Xilinx documentation for the XCV2000E family.

You May Also Be Interested in

Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess