EN
  • EN
  • DE

XCV1000-4FG556C

Part No XCV1000-4FG556C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415827-XCV1000-4FG556C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV1000-4FG556C CAD Model

Description

The XCV1000-4FG556C is a Virtex series FPGA (Field-Programmable Gate Array) from Xilinx. These FPGAs are designed for high-performance, high-density logic applications. The Virtex family is known for its flexibility and ability to be reconfigured for various tasks, making it suitable for a wide range of applications.

Applications

  • Telecommunications: Used in networking equipment, base stations, and signal processing systems.
  • Data Processing: Implemented in servers, storage systems, and high-performance computing platforms.
  • Image and Video Processing: Employed in video encoding/decoding, image recognition, and medical imaging devices.
  • Aerospace and Defense: Utilized in radar systems, avionics, and electronic warfare applications.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), motor control systems, and robotics.

Features

  • High Logic Density: Offers a large number of logic cells (configurable logic blocks or CLBs) to implement complex digital circuits.
  • Programmable Interconnect: Features a flexible routing architecture that allows for easy interconnection of logic blocks.
  • On-Chip Memory: Includes distributed RAM and block RAM for data storage and buffering.
  • Clock Management: Provides dedicated clock management circuitry for precise clock distribution and synchronization.
  • I/O Interfaces: Supports a variety of I/O standards, including LVTTL, LVCMOS, and PCI.

Benefits

  • Flexibility: Can be reconfigured to implement different functions and algorithms, allowing for rapid prototyping and customization.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Low Power Consumption: Offers power-saving features to reduce energy consumption.
  • Time-to-Market: Accelerates product development by providing a flexible and customizable platform.
  • Cost-Effectiveness: Reduces development costs by allowing for reuse of hardware and software.

Additional Details

The XCV1000-4FG556C specifically indicates:

  • XCV1000: Refers to the Virtex family device with approximately 1 million system gates.
  • -4: Indicates the speed grade (performance level) of the device; in this case, -4 is a standard speed grade.
  • FG556: Signifies the package type which is a Fine-pitch Ball Grid Array with 556 pins, influencing the board layout and thermal considerations.
  • C: Designates the temperature range which is a Commercial temperature grade (0°C to +85°C).

Key Specifications include a supply voltage of 2.5V (typically), a wide operating temperature range depending on the grade, and a high number of user I/Os. Consult the Xilinx documentation for precise details on power consumption, timing characteristics, and configuration options. The device is configured via JTAG, SelectMAP, or serial configuration modes.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess