The XCV100-4PQG240I is a Field-Programmable Gate Array (FPGA) from the Xilinx Virtex series. This FPGA offers a flexible and configurable hardware platform, enabling designers to implement custom digital circuits and systems. The "-4" denotes the speed grade, and "PQG240" refers to the package type (Plastic Quad Flat Pack) with 240 pins. The “I” indicates industrial temperature range operation.
Applications
- Digital signal processing (DSP)
- Image and video processing
- Telecommunications equipment
- Networking devices
- Industrial control systems
- Aerospace and defense applications
Features
- 1080 logic cells
- 12,288 bits of distributed RAM
- 16 Block RAMs, each 4096 bits
- Four Digital Clock Manager (DCM) modules
- 240-pin PQFP package
- Industrial temperature range (-40°C to +85°C)
- Advanced process technology for high performance
Benefits
- High flexibility and programmability
- Fast prototyping and time-to-market
- Custom hardware implementation
- Reconfigurable hardware for adapting to changing requirements
- Optimized performance for specific applications
- Reduced system cost and complexity
Additional Details
The XCV100-4PQG240I is designed for applications requiring high performance and flexibility. It uses a segmented interconnect architecture to efficiently route signals between logic cells and other resources. The DCM modules provide clock management capabilities, including frequency synthesis, clock skew reduction, and jitter filtering. The Block RAMs can be used to store data or implement custom memory functions. The device is programmed using Xilinx's ISE or Vivado software tools, which provide a comprehensive environment for design entry, simulation, implementation, and debugging. This FPGA is often used in applications where a custom hardware solution is needed, but the development time and cost of an ASIC are prohibitive.