EN
  • EN
  • DE

XCS30XL-5PQG240C

Part No XCS30XL-5PQG240C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415810-XCS30XL-5PQG240C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCS30XL-5PQG240C CAD Model

Description

The XCS30XL-5PQG240C is a Field Programmable Gate Array (FPGA) from Xilinx's Spartan-XL family. It is designed to provide a flexible and cost-effective solution for various digital logic applications. The XCS30XL-5PQG240C balances performance, features, and price, making it suitable for prototyping and production. The PQG240 package indicates a 240-pin Plastic Quad Flat Pack (PQFP) package.

Applications:

  • Digital signal processing (DSP) applications
  • Embedded control systems
  • Networking and communications equipment
  • Data acquisition systems
  • Image processing applications
  • Custom logic solutions
  • Prototyping for ASIC designs

Features:

  • System Performance: Offers a high level of performance for cost-sensitive applications.
  • On-Chip RAM: Includes block RAM for data storage and manipulation.
  • Flexible I/O: Provides a large number of programmable I/O pins for interfacing with external devices.
  • In-System Programmability: Can be reprogrammed in the field, allowing for design updates and modifications.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Advanced Packaging: Available in a 240-pin PQFP package, offering a good balance of size and pin count, with increased I/O compared to the 208-pin version.
  • Clock Management: Features digital clock managers (DCMs) for clock synthesis and management.

Benefits:

  • Reduced Time-to-Market: Enables rapid prototyping and development of digital systems.
  • Design Flexibility: Allows for easy modification and customization of logic designs.
  • Cost-Effectiveness: Provides a cost-effective solution compared to custom ASICs, especially for low to medium volume production.
  • High Performance: Delivers high performance for a wide range of applications.
  • Easy Integration: Simple to integrate into existing systems due to the flexible I/O and in-system programmability.
  • Extended Product Life Cycle: FPGA designs can be easily updated and maintained, extending the product life cycle.

Additional Details:

The XCS30XL-5PQG240C operates with a 5V power supply. The ‘-5’ in the part number indicates the speed grade. It is programmed using Xilinx's ISE or Vivado design tools. The device contains Configurable Logic Blocks (CLBs) that allow users to implement complex digital circuits. The increased pin count of the 240-pin package allows for more complex designs with a higher number of required I/Os. The Spartan-XL family also includes features like Boundary Scan (JTAG) for testing and debugging. The specific number of logic cells, RAM blocks, and I/O pins can be found in the Xilinx Spartan-XL family datasheet.

You May Also Be Interested in

Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess