EN
  • EN
  • DE

XCS304PQ240I

Part No XCS304PQ240I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Xilinx QFP240
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1156269-XCS304PQ240I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS304PQ240I CAD Model

Description

The XCS304PQ240I is a Spartan series Field-Programmable Gate Array (FPGA) manufactured by Xilinx. It is designed for cost-sensitive applications requiring a balance of performance and flexibility. This FPGA offers a programmable logic solution suitable for various digital designs.

Applications

  • Consumer electronics
  • Industrial control
  • Communication systems
  • Automotive electronics
  • Embedded systems

Features

  • 3,000 equivalent logic gates
  • 240-pin PQFP (Plastic Quad Flat Pack) package
  • Operating temperature: -40°C to +85°C (Industrial)
  • On-chip RAM
  • Flexible I/O options
  • Low power consumption

Benefits

  • Cost-Effective: The Spartan series is designed for cost-sensitive applications, providing a balance of performance and price.
  • Flexibility: As an FPGA, it can be reprogrammed, allowing for design modifications and updates.
  • Integration: Suitable for integrating various digital functions into a single chip, reducing board complexity.
  • Low Power: Designed for low power consumption, making it suitable for battery-powered and portable applications.
  • Quick Prototyping: Enables rapid prototyping and development of digital systems.

The XCS304PQ240I is a versatile FPGA solution for various applications where cost and flexibility are important considerations. Its combination of low power consumption and programmable logic makes it a valuable component for many digital systems.

Technical Specifications:

  • Number of Logic Cells: Approximately 304
  • Number of I/O Pins: 192
  • Maximum Operating Frequency: Varies depending on design implementation
  • Supply Voltage: 3.3V

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Zarlink
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess