EN
  • EN
  • DE

XCS30-3VQ100I

Part No XCS30-3VQ100I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Xilinx QFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1167201-XCS30-3VQ100I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS30-3VQ100I CAD Model

Description

The XCS30-3VQ100I is a Field Programmable Gate Array (FPGA) from Xilinx, belonging to the Spartan series. This FPGA is designed for a wide range of digital logic applications and provides a flexible and customizable platform for implementing complex circuits.

Applications

  • Digital signal processing (DSP)
  • Embedded systems
  • Communication systems
  • Industrial control
  • Image processing
  • Motor control
  • Prototyping

Features

  • Logic Cells: 972
  • Equivalent Gate Count: 3,000
  • I/O Pins: 64
  • Package: VQ100 (100-Pin VQFP)
  • Maximum Operating Frequency: 70 MHz
  • Supply Voltage: 3.3V or 5V
  • Operating Temperature: -40°C to +85°C

Benefits

  • Flexibility: Allows for easy modification and customization of digital circuits.
  • Reprogrammability: Enables design changes without replacing hardware.
  • High Performance: Provides fast processing speeds for demanding applications.
  • Cost-Effective: Offers a competitive price compared to custom ASICs.
  • Short Time-to-Market: Reduces development time compared to traditional design methods.

Additional Details

The XCS30-3VQ100I FPGA offers a versatile solution for implementing custom digital logic functions. Its 972 logic cells and 64 I/O pins provide ample resources for a wide range of applications. The VQ100 package offers a compact footprint for board-level integration. It's ideal for applications requiring custom logic, rapid prototyping, or frequent design changes. The device is configured using Xilinx development tools, allowing designers to create and implement their custom designs efficiently.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess