EN
  • EN
  • DE

XCS20XLVQ100AKP

Part No XCS20XLVQ100AKP
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212221-XCS20XLVQ100AKP
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS20XLVQ100AKP CAD Model

Description

The XCS20XLVQ100AKP is a Spartan-II XL series FPGA from Xilinx Inc. It is a versatile programmable logic device used for implementing custom digital circuits. The 'XL' indicates it is part of the Spartan-II XL family, the 'VQ100' refers to the package type (VQFP with 100 pins), and 'AKP' likely designates a specific speed grade or temperature range. Spartan-II XL FPGAs are known for their low cost and power efficiency.

Applications

  • Consumer Electronics: Used in various consumer electronic devices, such as set-top boxes, digital TVs, and gaming consoles.
  • Industrial Control: Employed in industrial automation equipment and control systems.
  • Communication Systems: Utilized in communication devices, such as network interfaces and wireless transceivers.
  • Automotive Electronics: Used in automotive applications, such as engine control units (ECUs) and infotainment systems.
  • Medical Devices: Integrated into medical equipment, such as diagnostic imaging systems and patient monitoring devices.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of configurable logic blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Block RAM: Includes on-chip Block RAM for data storage.
  • DLL (Delay-Locked Loop): Features a DLL for clock management.
  • Programming Capability: Can be programmed and reprogrammed using industry-standard programming tools.

Benefits

  • Low Cost: Provides a cost-effective solution for programmable logic applications.
  • Low Power Consumption: Reduces power consumption and extends battery life.
  • Flexibility: Allows for flexible implementation of custom digital circuits.
  • Reconfigurability: Can be reprogrammed to adapt to changing requirements.
  • High Performance: Offers good performance for a wide range of applications.

Additional Details

The XCS20XLVQ100AKP is programmed using a configuration file stored in an external memory device or through JTAG. Its electrical characteristics include specific voltage and current ratings, clock frequency, and propagation delays. Detailed specifications are available in the manufacturer's datasheet. The VQFP package provides a compact and reliable means of mounting the device on a printed circuit board. This FPGA is a popular choice for applications where cost and power consumption are critical factors.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Zarlink
Need more? Email Us
NEC
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess