EN
  • EN
  • DE

XCR3128XL-10VQ100Q

Part No XCR3128XL-10VQ100Q
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description High-speed pin-to-pin delays of 10 ns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1282062-XCR3128XL-10VQ100Q
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCR3128XL-10VQ100Q CAD Model

Description

The XCR3128XL-10VQ100Q is a CoolRunner XPLA3 complex programmable logic device (CPLD) manufactured by Xilinx. It is designed for a wide range of logic applications, providing a flexible and cost-effective solution for implementing custom digital circuits. This CPLD features low power consumption, high speed, and a variety of I/O options, making it suitable for both prototyping and production environments.

Applications:

  • System Glue Logic: Used to implement glue logic functions in embedded systems.
  • Address Decoding: Employed in address decoding circuits for memory and peripheral devices.
  • State Machines: Utilized to implement complex state machines for control applications.
  • Interface Control: Used for controlling interfaces between different system components.
  • Prototyping: Suitable for prototyping digital circuits due to its flexibility and reconfigurability.

Features:

  • Low Power Consumption: Minimizes power consumption for battery-powered and energy-efficient applications.
  • High Speed: Provides high-speed operation for demanding logic circuits.
  • Flexible I/O: Offers a variety of I/O options for interfacing with different devices.
  • In-System Programmability: Allows for in-system programming and reconfiguration.
  • VQ100 Package: Available in a VQ100 package for surface-mount assembly.

Benefits:

  • Reduced System Cost: Cost-effective solution for implementing custom logic circuits.
  • Increased Design Flexibility: Allows for flexible design and modification of digital circuits.
  • Faster Time-to-Market: Enables rapid prototyping and development of new products.
  • Simplified System Design: Reduces the number of discrete components, simplifying system design.
  • Improved Performance: High-speed operation enhances overall system performance.

Additional Details:

The XCR3128XL-10VQ100Q features 128 macrocells and is housed in a 100-pin VQFP package. It operates from a 3.3V power supply. Detailed electrical characteristics, such as propagation delay, power consumption, and I/O voltage levels, can be found in the device's datasheet. It is essential to use appropriate design tools and programming software for configuring and programming the CPLD. Xilinx provides comprehensive documentation and software tools to support the development of applications using CoolRunner CPLDs. The part is reliable for prototyping and small production runs where quick turnaround is needed.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8699 $65.6097
7+ $17.9452 $125.6164
10+ $17.3839 $173.8390
14+ $16.8237 $235.5318
18+ $16.2624 $292.7232
24+ $14.5807 $349.9368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess