EN
  • EN
  • DE

XCR3064XL-10VQ44Q

Part No XCR3064XL-10VQ44Q
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415786-XCR3064XL-10VQ44Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCR3064XL-10VQ44Q CAD Model

Description

The XCR3064XL-10VQ44Q is a Complex Programmable Logic Device (CPLD) from Xilinx's CoolRunner series. As an XL version, it is designed for even lower power operation than the standard A version. This makes it well-suited for portable and power-sensitive applications requiring flexible logic solutions.

Applications

  • Portable devices: Such as handheld scanners, data loggers, and mobile communication equipment.
  • Battery-powered systems: Requiring minimal power consumption for extended operation.
  • Industrial control: Applications where reliability and low power are critical.
  • Glue logic replacement: Integrating discrete logic functions into a single, programmable device.
  • Security systems: Where tamper-resistance and low power consumption are beneficial.

Features

  • 64 macrocells: Provides sufficient logic capacity for a variety of digital designs.
  • 10 ns pin-to-pin delay: Enables high-speed performance in time-critical applications.
  • VQ44 package: Offers a compact footprint for space-constrained designs.
  • In-system programmability (ISP): Facilitates easy programming and updates without device removal.
  • Ultra-low power consumption: Reduces overall system power requirements.
  • Advanced CMOS process technology: Ensures high performance and energy efficiency.

Benefits

  • Extended battery life: Due to the device's low power consumption.
  • Reduced system cost: By consolidating multiple logic functions into a single chip.
  • Increased design flexibility: Allows for easy modification and customization of logic functions.
  • Improved system performance: Due to the device's high speed and low propagation delays.
  • Simplified board design: Minimizes component count and board space requirements.
  • Faster time-to-market: Through ease of programming and prototyping.

Technical Specifications

The XCR3064XL-10VQ44Q operates at a voltage of 3.3V and is available in a VQ44 package. It supports JEDEC file programming and is JTAG boundary-scan testable. Its enhanced low-power architecture makes it an excellent choice for power-conscious designs.

You May Also Be Interested in

Altera
IC CPLD 64MC 15NS 68PLCC
Lowest to $248.5715
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess