EN
  • EN
  • DE

XCF08PFS48C

Part No XCF08PFS48C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SRL 1.8V 8M GATE 48CSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity High
Is this a common-used part? Yes
Estimated EOL Date 2023
Country of Origin Philippines, United States of America
ECCN EAR99
Introduction Date February 03, 1999
Family Name XCF08P
Win Source Part Number 085782-XCF08PFS48C
Case / Package 48-CSP (8x9)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 1.65 V to 2 V
Memory Size 8Mb
Programmable Type In System Programmable
Status Active
Packaging Tray
Manufacturer Xilinx Inc.
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian XCF08PFS48C CAD Model

Description

The XCF08PFS48C is an in-system programmable IC from Xilinx Inc.

  • Package: 48-CSP (8x9)
  • Memory Size: 8 Mb
  • Category: Integrated Circuits
  • Popularity: high popularity
  • Temperature Range: -40°C to 85°C
  • Supply Voltage Range: 1.65 V to 2 V
  • RoHS: compliant
  • ECCN: EAR99
  • Estimated EOL date: 2023
  • Supply and demand status: balanced
  • Introduction Date: February 03, 1999
  • Manufactured in: the Philippines and the United States of America
  • Alternative part number: XCF08PFSG48 C

You May Also Be Interested in

Altera
IC CONFIG DEVICE 440KBIT 32TQFP
Need more? Email Us
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $8.4462
Xilinx Inc.
IC PROM PROG C-TEMP 3.3V 8-DIP / PROM Serial 53.3K-bit 3.3V 8-Pin PDIP
Lowest to $4.2861
Xilinx Inc.
IC PROM SER 5000 C-TEMP 20-SOIC
Lowest to $43.0873
Xilinx Inc.
IC PROM SER 30000 C-TEMP 20-SOIC
Lowest to $16.3040
Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Altera
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $30.6568
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 1.6MBIT 20PLCC
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess