EN
  • EN
  • DE

XCF01SV020C

Part No XCF01SV020C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description FPGA Configuration PROM Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Configuration Proms for FPGAs
Manufacturer Xilinx Inc.
Win Source Part Number 415718-XCF01SV020C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name XCF01S
Introduction Date February 03, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian XCF01SV020C CAD Model

Description

The XCF01SV020C is a Platform Flash configuration PROM (programmable read-only memory) manufactured by Xilinx. It is designed to store the configuration bitstream for Xilinx FPGAs (Field-Programmable Gate Arrays), providing a non-volatile storage solution for FPGA configuration. The '01S' indicates a 1Mbit density, 'V' suggests a 3.3V supply voltage, '020' possibly refers to access time, and 'C' typically indicates commercial temperature range.

Applications

  • FPGA Configuration: Used to store the configuration data for Xilinx FPGAs, enabling them to operate upon power-up.
  • Embedded Systems: Integrated into embedded systems that require programmable logic.
  • Networking Equipment: Configuration memory for FPGAs used in routers, switches, and other networking devices.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Aerospace and Defense: Employed in applications requiring reliable and non-volatile configuration storage for FPGAs.

Features

  • Non-Volatile Storage: Retains configuration data even when power is removed.
  • In-System Programmability (ISP): Can be programmed after being mounted on the circuit board.
  • Fast Configuration Time: Enables rapid FPGA initialization.
  • Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.
  • Serial Configuration Interface: Typically uses SPI or similar serial interface for programming and configuration.
  • 1Mbit Density: Provides sufficient storage for many FPGA configurations.

Benefits

  • Reliable FPGA Operation: Ensures the FPGA is properly configured and ready to operate.
  • Flexibility: Allows for easy updates and modifications to the FPGA configuration.
  • Reduced Development Time: Simplifies the FPGA development process by providing a reliable configuration solution.
  • Cost-Effective: Offers a cost-efficient solution for FPGA configuration storage.
  • Design Flexibility: Suitable for a wide range of FPGA-based designs.

Additional Details

The XCF01SV020C is programmed using a Xilinx programming cable and software tools like Vivado or ISE. It supports multiple programming modes and offers features like security protection to prevent unauthorized access to the configuration data. The datasheet contains detailed information on timing specifications, power requirements, and programming procedures. Ensure correct voltage levels and proper handling procedures are followed during programming and operation.

You May Also Be Interested in

Altera
Lowest to $5.4135
Altera
IC CONFIG DEVICE 1MBIT 20PLCC
Lowest to $27.2727
Xilinx Inc.
IC PROM SRL CONFIG 256K 20-PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $30.6568
Altera
IC CONFIG DEVICE 8MBIT 100QFP
Lowest to $87.3913
Altera
Flash Serial 3.3V 128M-bit 16-Pin SOIC W Tube / IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $37.7313
Xilinx Inc.
IC PROM SER 5000 C-TEMP 20-SOIC
Lowest to $43.0873
Altera
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SER 100000 C-TEMP 8-DIP / PROM Serial 1M-bit 3.3V 8-Pin PDIP
Lowest to $106.4180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,361 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess