EN
  • EN
  • DE

XCDAISY-FF1517

Part No XCDAISY-FF1517
Manufacturer Xilinx Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 409280-XCDAISY-FF1517
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCDAISY-FF1517 CAD Model

Description

The XCDAISY-FF1517 is a configuration device manufactured by Xilinx. It's part of the CoolRunner family and designed for storing the configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). This device allows FPGAs to boot up quickly and reliably, providing a non-volatile storage solution for the FPGA's bitstream.

Applications

  • FPGA Configuration: Used to store the bitstream for Xilinx FPGAs, enabling them to operate upon power-up.
  • Embedded Systems: Integrated into embedded systems requiring programmable logic.
  • Networking Equipment: Configuration memory for FPGAs used in routers, switches, and other networking devices.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial control systems.
  • Aerospace and Defense: Used in applications requiring reliable and non-volatile configuration storage for FPGAs.

Features

  • Non-Volatile Storage: Retains configuration data even when power is removed.
  • In-System Programmability (ISP): Can be programmed after being mounted on the circuit board.
  • Fast Configuration Time: Enables rapid FPGA initialization.
  • Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.
  • Compact Package: FF1517 package provides a small footprint for space-constrained designs.
  • Serial Configuration Interface: Typically uses SPI or similar serial interface for programming and configuration.

Benefits

  • Reliable FPGA Operation: Ensures the FPGA is properly configured and ready to operate.
  • Flexibility: Allows for easy updates and modifications to the FPGA configuration.
  • Reduced Development Time: Simplifies the FPGA development process by providing a reliable configuration solution.
  • Cost-Effective: Offers a cost-efficient solution for FPGA configuration storage.
  • Design Flexibility: Compact package allows for integration into various system designs.

Additional Details

The XCDAISY-FF1517 is typically programmed using a Xilinx programming cable and software tools like Vivado or ISE. It supports multiple programming modes and offers features like security protection to prevent unauthorized access to the configuration data. The datasheet contains detailed information on timing specifications, power requirements, and programming procedures.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess