EN
  • EN
  • DE

XC9572XL-10VQ64Q

Part No XC9572XL-10VQ64Q
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415668-XC9572XL-10VQ64Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572XL-10VQ64Q CAD Model

Description

The XC9572XL-10VQ64Q is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the XC9500XL family. It's designed for a variety of logic applications, offering a flexible and integrated solution for custom digital circuits. The '10' in the part number indicates a propagation delay of 10 ns, while 'VQ64' refers to a 64-pin VQFP (Very thin Quad Flat Pack) package. The 'Q' signifies extended temperature range for automotive applications.

Applications

  • Automotive Electronics: Used in various automotive control systems.
  • Industrial Control Systems: Suitable for industrial automation and control applications.
  • Networking Equipment: Employed in routers, switches, and other networking devices.
  • Embedded Systems: Used as control logic within embedded systems.
  • Aerospace: Applications requiring robust performance in harsh environments.

Features

  • 72 Macrocells: Provides significant programmable logic resources.
  • 1600 Usable Gates: Equivalent to 1600 discrete logic gates.
  • 10 ns Pin-to-Pin Logic Delay: Ensures fast signal propagation.
  • Up to 52 User I/O Pins: Allows extensive connectivity to other system components.
  • Advanced Architecture: Enhanced routing and logic capabilities for efficient design implementation.
  • In-System Programmability (ISP): Allows for easy design modifications without removing the device.
  • Low Power Consumption: Minimizes power requirements and simplifies thermal management.
  • IEEE 1149.1 JTAG Boundary Scan Support: Facilitates board-level testing and debugging.

Benefits

  • Design Flexibility: Easily adapts to changing design requirements through reprogramming.
  • High Performance: Ensures fast operation in demanding applications.
  • Reduced Board Space: Integrates multiple logic functions into a single chip.
  • Lower System Cost: Reduces component count and simplifies board design.
  • Faster Time-to-Market: Quick design cycles and easy programming accelerate development.
  • Simplified Design Process: Comprehensive development tools for design and simulation.
  • Improved Reliability: Fewer interconnections enhance overall system reliability.

Additional Details

The XC9572XL-10VQ64Q operates at 3.3V. It features output enable control and programmable slew rate control for optimized signal integrity. It's typically programmed using Xilinx's ISE or Vivado development tools. The VQFP package provides a compact footprint. The operating temperature range is -40°C to +125°C.

You May Also Be Interested in

Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess