EN
  • EN
  • DE

ADAU1977WBCPZ-RL

Part No ADAU1977WBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Quad ADC with Diagnostics | IC ADC/AUDIO 24BIT 192K 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type ADC, Audio
Number of Channels 4
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface I2C, SPI
Voltage Supply Source Single Supply
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Family Part Number ADAU1977
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1139545-ADAU1977WBCPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADAU1977WBCPZ-RL CAD Model

Description

ADAU1977WBCPZ-RL Product Image

The ADAU1977WBCPZ-RL, manufactured by Analog Devices Inc., is a high-performance, quad ADC (Analog to Digital Converter) specifically designed for audio applications. This component is known for its remarkable audio quality and is an ideal choice for professional and consumer audio systems that require high fidelity and low noise performance.

Key Features:

  • Audio Quality: The ADAU1977WBCPZ-RL boasts an exceptional signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), ensuring pristine audio capture.
  • Channels: It features four analog-to-digital converter channels, making it suitable for multichannel audio systems.
  • Sample Rates: The device supports a wide range of sample rates, from 8 kHz to 192 kHz, accommodating various audio quality requirements.
  • Interface: A serial audio interface is available for easy integration with digital audio systems and microcontrollers.
  • Power Efficiency: It operates with low power consumption, making it an energy-efficient choice for portable and stationary audio applications.
  • Package: The ADAU1977WBCPZ-RL comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained designs.

Applications:

  • Multitrack recording systems
  • Digital mixing consoles
  • Audio interfaces and sound cards
  • Professional microphones
  • Studio monitors

The ADAU1977WBCPZ-RL is built with Analog Devices Inc.'s expertise in audio signal processing, ensuring reliable performance for audio professionals and enthusiasts alike. Whether you're designing a high-end studio recording system or a sophisticated home audio setup, this ADC offers the precision and clarity needed to capture every nuance of sound.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support for further assistance with the ADAU1977WBCPZ-RL.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1486 $50.0402
18+ $5.8656 $105.5808
27+ $5.6823 $153.4221
37+ $5.4990 $203.4630
48+ $5.3157 $255.1536
63+ $4.7658 $300.2454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,111 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess