The XC9572XL-10TQG100A-7C is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the XC9500XL family. This CPLD is designed to provide flexible logic solutions for a wide range of digital applications. The '10' signifies a propagation delay of 10 ns, the 'TQG100' refers to a 100-pin Thin Quad Flat Pack (TQFP) package, the 'A' designates automotive temperature range, '-7' references the speed grade, and the 'C' indicates the commercial temperature range.
Applications
- Automotive Control Systems: Implementing control logic in automotive electronics.
- Industrial Automation: Control and monitoring systems in manufacturing environments.
- Telecommunications Equipment: Control functions in communication devices.
- Medical Devices: Logic control in medical instruments.
- Consumer Electronics: Implementing logic functions in various consumer products.
Features
- 72 Macrocells: Providing substantial programmable logic resources.
- 1600 Usable Gates: Equivalent to 1600 discrete logic gates.
- 10 ns Pin-to-Pin Logic Delay: Ensuring fast signal propagation and high-speed operation.
- Up to 81 User I/O Pins: Allowing extensive connectivity to other system components.
- Advanced Architecture: Providing enhanced routing and logic capabilities for efficient design.
- In-System Programmability (ISP): Allowing for easy design modifications and updates.
- Low Power Consumption: Reducing power requirements and simplifying thermal management.
- IEEE 1149.1 JTAG Boundary Scan Support: Facilitating board-level testing and debugging.
Benefits
- Flexibility: Easily adapts to changing design requirements through in-system programming.
- High Performance: Ensures fast operation in demanding applications.
- Reduced Board Space: Integrates multiple logic functions into a single chip.
- Lower System Cost: Reduces component count and simplifies board design.
- Faster Time-to-Market: Quick design cycles and easy programming accelerate development.
- Simplified Design Process: Comprehensive development tools for design and simulation.
- Improved Reliability: Fewer interconnections enhance overall system reliability.
Additional Details
The XC9572XL-10TQG100A-7C operates at 3.3V. It includes features such as output enable control and programmable slew rate control to optimize signal integrity and reduce noise. The device is typically programmed using Xilinx's ISE or Vivado development tools. The operating temperature ranges from 0°C to +70°C.