EN
  • EN
  • DE

XC9536XL-VQ44-10

Part No XC9536XL-VQ44-10
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415658-XC9536XL-VQ44-10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9536XL-VQ44-10 CAD Model

Description

The XC9536XL-VQ44-10 is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the XC9500XL family. This device is designed for high-performance and low-power applications, offering a cost-effective solution for various logic integration needs. The 'VQ44' signifies that it comes in a 44-pin VQFP (Very Thin Quad Flat Pack) package, and '-10' indicates a specific speed grade.

Applications

  • Industrial Control Systems: Implementing custom logic for machine control and automation.
  • Networking Equipment: Used in routers, switches, and other networking devices for control plane functions.
  • Consumer Electronics: Employed in set-top boxes, DVD players, and other devices for glue logic and control functions.
  • Medical Devices: Utilized in various medical instruments for control and data processing.
  • Automotive Applications: Used in automotive control systems for tasks such as sensor data processing and interface management.

Features

  • 36 Macrocells: Provides ample logic resources for implementing complex functions.
  • System Gate Density: Offers a system gate density of 800 gates, providing substantial logic integration capability.
  • Pin-to-Pin Logic Delay: Features a pin-to-pin logic delay of 10 ns, ensuring fast performance.
  • Operating Frequency: Can operate at frequencies up to 100 MHz.
  • 44-Pin VQFP Package: Provides a compact footprint and easy surface mount assembly.
  • In-System Programmability (ISP): Allows for easy reprogramming and design updates.
  • Advanced CMOS Technology: Fabricated using advanced CMOS technology for low power consumption and high reliability.
  • 3.3V Operating Voltage: Operates at a 3.3V supply voltage, making it compatible with modern low-voltage systems.

Benefits

  • High Performance: Enables fast and efficient operation of digital systems.
  • Low Power Consumption: Reduces energy costs and extends battery life in portable applications.
  • Design Flexibility: Allows for the implementation of custom logic functions tailored to specific application needs.
  • Reduced Board Space: Integrates multiple logic functions into a single device.
  • Easy Programmability: Simplifies design updates and modifications.
  • Cost-Effective Solution: Provides a competitive alternative to discrete logic components and ASICs.

Additional Details

The XC9536XL-VQ44-10 is designed for ease of use and reliability. It supports a wide range of I/O standards, including LVTTL and PCI. The device is fully compliant with industry-standard JEDEC programming specifications, allowing for easy programming with commercially available programmers. The VQFP package provides good thermal performance and is suitable for high-density board layouts.

You May Also Be Interested in

Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess