The XC9536XL-10VQ44DMN is a Complex Programmable Logic Device (CPLD) manufactured by Xilinx Inc. It belongs to the XC9500XL family of CPLDs, known for their low power consumption, high performance, and ease of use. CPLDs are used to implement custom digital logic circuits, providing a flexible alternative to discrete logic gates. The XC9536XL-10VQ44DMN offers a specific combination of logic resources, speed grade, package type, and temperature range.
Applications
- Address decoding
- Glue logic
- State machines
- Peripheral control
- Power-up sequencing
- Custom logic functions
Features
- 36 macrocells
- Global clock network
- Fast pin-to-pin delays (10ns, as indicated by the '-10' in the part number)
- In-system programmable (ISP)
- VQ44 package (44-pin VQFP)
- Low power consumption
- 3.3V operation
- Advanced feature set like programmable slew rate
Benefits
- Flexibility to implement custom digital logic circuits
- Reduced component count compared to discrete logic
- Fast prototyping and design changes through in-system programmability
- Low power consumption for battery-powered applications
- Small package size for space-constrained designs
- Simplified design process using industry-standard design tools
- High performance for demanding applications
Additional Details
The XC9536XL-10VQ44DMN is programmed using industry-standard hardware description languages (HDLs) such as VHDL or Verilog and Xilinx's design software. The 'XC9536XL' denotes the device family and logic capacity (36 macrocells). The '-10' indicates the speed grade, with a typical pin-to-pin delay of 10 nanoseconds. The 'VQ44' specifies the package type, which is a 44-pin Very Thin Quad Flat Package (VQFP). The 'DMN' typically indicates the temperature range (e.g., commercial or industrial). Refer to the Xilinx datasheet for detailed specifications, timing diagrams, pinout information, and programming instructions. Proper power supply decoupling and signal integrity techniques are essential for reliable operation. The device is programmed through a JTAG interface.