EN
  • EN
  • DE

XC95144-15PQG160C

Part No XC95144-15PQG160C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415616-XC95144-15PQG160C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95144-15PQG160C CAD Model

Description

The XC95144-15PQG160C is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the XC9500 family. This device is designed to implement custom digital logic circuits, offering a flexible and efficient solution for various applications. The "-15" indicates a speed grade, "PQG160" refers to the package type (160-pin PQFP), and "C" denotes the commercial temperature range.

Applications

  • Glue Logic Replacement: Integrates multiple discrete logic components into a single device, simplifying board design.
  • Address Decoding: Implements address decoding schemes for memory and peripheral devices.
  • State Machine Implementation: Creates complex state machines for control systems and sequencing applications.
  • Peripheral Control: Controls and interfaces with various peripheral devices, such as displays and sensors.
  • Custom Logic Functions: Implements custom digital logic functions tailored to specific application requirements.

Features

  • 144 Macrocells: Provides a significant amount of logic resources for implementing moderately complex digital circuits.
  • In-System Programmability (ISP): Allows for on-the-fly reprogramming and design iteration without removing the device.
  • 160-Pin PQFP Package: Offers a larger package with more I/O pins for increased connectivity.
  • System Performance up to 90 MHz: Supports moderate speed operation suitable for a variety of applications.
  • Commercial Temperature Range: Operates within the standard commercial temperature range (0°C to 70°C).

Benefits

  • Design Flexibility: Enables easy modification and adaptation of logic circuits to changing requirements.
  • Reduced Board Space: Consolidates multiple logic functions into a single integrated circuit.
  • Faster Design Cycles: Simplifies prototyping and design iteration through in-system programmability.
  • Increased I/O Connectivity: The larger package provides more I/O pins for interfacing with external devices.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing custom digital logic.

Additional Details

The XC95144-15PQG160C is based on Xilinx's advanced CMOS technology, providing a balance between speed, power, and cost. The CPLD architecture consists of macrocells interconnected by a global routing matrix, allowing for flexible routing and efficient logic implementation. It supports JEDEC-standard programming and is typically programmed using Xilinx's ISE design suite. The device operates from a 5V power supply. This CPLD is well-suited for applications requiring a moderate level of logic complexity, in-system programmability, and a higher number of I/O pins. Its commercial temperature range makes it suitable for various embedded systems and consumer electronics applications. The in-system programmability feature simplifies prototyping and allows for field upgrades, enhancing the device's versatility.

You May Also Be Interested in

Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $304.1958 $304.1958
2+ $272.7273 $545.4546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess