The XC95108-20PCG84C is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the XC9500 family. CPLDs are used for implementing a wide range of digital logic functions, offering a balance between the flexibility of Field-Programmable Gate Arrays (FPGAs) and the simplicity of Programmable Array Logic (PAL) devices. The XC95108-20PCG84C offers a specific combination of logic capacity, speed, and I/O capabilities suitable for various applications.
Applications
- Address Decoding
- Glue Logic
- I/O Expansion
- State Machine Implementation
- Peripheral Control
Features
- 108 Macrocells: Provides a substantial amount of programmable logic resources.
- 20ns Pin-to-Pin Delay: Offers high-speed performance for time-critical applications.
- 84-Pin PLCC Package: A compact and industry-standard package for easy integration.
- In-System Programmable (ISP): Allows for easy reprogramming without removing the device from the circuit board.
- 3.3V Operation: Compatible with modern low-voltage logic systems.
- Advanced Feature Set: Including global clock pins, output enable controls, and flexible I/O routing.
Benefits
- High Performance: The fast pin-to-pin delay enables the implementation of high-speed digital circuits.
- Design Flexibility: The programmable logic resources allow for the implementation of complex logic functions.
- Easy Prototyping and Debugging: In-system programmability facilitates rapid prototyping and debugging of designs.
- Reduced Board Space: The compact package minimizes board space requirements.
- Lower Power Consumption: 3.3V operation contributes to reduced power consumption.
Additional Details
The XC95108-20PCG84C is typically programmed using Xilinx's development tools. It supports a variety of programming languages and design entry methods. The device's architecture consists of multiple function blocks, each containing macrocells and product terms, interconnected by a programmable interconnect matrix. This architecture allows for efficient implementation of complex logic functions. The device also includes dedicated input and output pins for interfacing with external devices. It's commonly used in applications where a combination of speed, flexibility, and low power consumption is required.