EN
  • EN
  • DE

XC95108-10PQG160C

Part No XC95108-10PQG160C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description 5V in-system programmable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281902-XC95108-10PQG160C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95108-10PQG160C CAD Model

Description

The XC95108-10PQG160C is a Complex Programmable Logic Device (CPLD) from Xilinx's XC9500 family. These CPLDs provide high-performance, flexible solutions for a wide range of digital logic applications.

Applications

  • Glue Logic Replacement: Replaces multiple discrete logic components, simplifying board design and reducing component count.
  • Address Decoding: Implements address decoding logic in memory systems.
  • State Machine Design: Creates complex state machines for control and sequencing applications.
  • Peripheral Control: Controls peripherals such as displays, keypads, and communication interfaces.
  • Interface Bridging: Bridges different interface standards (e.g., converting between parallel and serial interfaces).

Features

  • High Performance: Offers propagation delays as low as 10 ns.
  • In-System Programmable (ISP): Allows for easy updates and modifications without removing the device from the system.
  • Flexible Architecture: Features a hierarchical interconnect structure for efficient logic implementation.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  • Advanced Features: Includes features such as programmable slew rate control and output enable control.
  • PQFP Package: Available in a 160-pin Plastic Quad Flat Pack (PQFP) package.

Benefits

  • Reduced Time-to-Market: In-system programmability allows for rapid prototyping and design iterations.
  • Increased Design Flexibility: The flexible architecture allows for the implementation of complex logic functions.
  • Simplified Board Design: Integration of multiple logic functions into a single device reduces component count and board size.
  • Improved System Performance: High performance and advanced features enable faster system operation.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.

Additional Details

The XC95108-10PQG160C features 108 macrocells, providing ample logic resources for complex designs. It supports a wide range of I/O standards. The device is programmed using standard JEDEC files. The 'C' at the end of the part number typically indicates a commercial temperature range.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess