EN
  • EN
  • DE

XC7Z035-2FFG900I4440

Part No XC7Z035-2FFG900I4440
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Psoc, Arm CORTEX-A9, 800MHZ, FCBGA-900
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105702-XC7Z035-2FFG900I4440
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7Z035-2FFG900I4440 CAD Model

Description

The XC7Z035-2FFG900I4440 is a System-on-Chip (SoC) from Xilinx's Zynq-7000 family. This powerful device integrates a dual-core ARM Cortex-A9 processor with 28nm programmable logic, enabling designers to create highly customized and optimized embedded systems.

Applications

  • Industrial automation and control systems: Used in robotics, machine vision, and process control due to its real-time processing capabilities and programmable logic for custom interfaces.
  • Aerospace and defense applications: Implemented in radar processing, image processing, and secure communication systems, leveraging its high performance and reliability.
  • Automotive driver assistance systems (ADAS): Employed in advanced driver-assistance systems for sensor fusion, object detection, and decision-making, taking advantage of its parallel processing capabilities.
  • Medical imaging equipment: Utilized in MRI, CT, and ultrasound machines for image processing and data analysis, benefitting from its high-bandwidth data transfer and computational power.
  • Video processing and broadcast equipment: Used in video encoding/decoding, image processing, and display controllers for professional video applications.

Features

  • Dual-core ARM Cortex-A9 processor: Provides robust processing capabilities for running embedded operating systems and applications.
  • 28nm programmable logic: Allows for custom hardware acceleration and implementation of specific algorithms, offering flexibility and performance optimization.
  • Extensive peripheral connectivity: Includes Ethernet, USB, CAN, UART, SPI, and I2C interfaces for connecting to various external devices and sensors.
  • Integrated memory controllers: Supports DDR3, DDR2, and QSPI flash memory for efficient data storage and retrieval.
  • Advanced security features: Incorporates encryption, authentication, and secure boot capabilities for protecting sensitive data and preventing unauthorized access.

Benefits

  • High performance: The combination of the ARM processor and programmable logic enables high-performance processing for demanding applications.
  • Flexibility and customization: The programmable logic allows designers to tailor the hardware to specific application requirements.
  • Reduced system cost: The integrated SoC reduces the need for external components, lowering the overall system cost.
  • Low power consumption: The 28nm process technology results in low power consumption, making it suitable for battery-powered applications.
  • Fast time-to-market: The integrated development environment and extensive support resources enable fast prototyping and development.

Technical Specifications: The XC7Z035-2FFG900I4440 operates at an industrial temperature range. It features 350K logic cells, 1,750 KB of block RAM, and 4.9 Mb of distributed RAM. The device is packaged in a 900-pin Fine-Pitch Ball Grid Array (FBGA) package. The '2' denotes the speed grade. The 'I' indicates an industrial temperature range.

You May Also Be Interested in

Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess