EN
  • EN
  • DE

XC7VX485T-2FFG1158I

Part No XC7VX485T-2FFG1158I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 350 I/O 1158FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 37950
Number of Logic Elements/Cells 485760
Total RAM Bits 37969920
Number of I/O 350
Supply Voltage - Operating 0.97 V to 1.03 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1158-FCBGA (35x35)
Win Source Part Number 214402-XC7VX485T-2FFG1158I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7VX485T-2FFG1158I CAD Model

Description

The XC7VX485T-2FFG1158I is a Virtex®-7 XT Field Programmable Gate Array (FPGA) from Xilinx Inc. It is a high-performance FPGA with 485,760 logic elements (LEs), 379,699,200 bits of memory, and 350 I/O pins. It is packaged in a 1158-pin Fine Chip Ball Grid Array (FCBGA) package.

The XC7VX485T-2FFG1158I is designed for a wide range of applications, including:

  • Aerospace and defense: The XC7VX485T-2FFG1158I is well-suited for aerospace and defense applications due to its high performance, reliability, and radiation tolerance. It can be used in a variety of applications, such as radar systems, electronic warfare systems, and avionics.
  • Automotive: The XC7VX485T-2FFG1158I can be used in a variety of automotive applications, such as advanced driver assistance systems (ADAS), autonomous driving systems, and infotainment systems. It can also be used in safety and security systems.
  • Broadcasting and communications: The XC7VX485T-2FFG1158I can be used in a variety of broadcasting and communications applications, such as video processing systems, base stations, and networking equipment.
  • Consumer electronics: The XC7VX485T-2FFG1158I can be used in a variety of consumer electronics applications, such as high-end televisions, gaming consoles, and set-top boxes. It can also be used in artificial intelligence (AI) and machine learning (ML) applications.
  • Data center: The XC7VX485T-2FFG1158I can be used in a variety of data center applications, such as accelerators, FPGAs-as-a-service (FaaS) platforms, and storage systems.
  • Industrial: The XC7VX485T-2FFG1158I can be used in a variety of industrial applications, such as motor control systems, factory automation systems, and robotics. It can also be used in process control and monitoring systems.
  • Medical: The XC7VX485T-2FFG1158I can be used in a variety of medical applications, such as medical imaging systems, patient monitoring systems, and surgical robots. It can also be used in drug discovery and development.

The XC7VX485T-2FFG1158I is a powerful and versatile FPGA that can be used in a wide range of applications. It is a good choice for applications that require high performance, reliability, and flexibility.

In addition to the features listed above, the XC7VX485T-2FFG1158I also includes the following features:

  • UltraScale+ architecture: The UltraScale+ architecture is Xilinx's latest and most advanced FPGA architecture. It offers significant performance and power efficiency improvements over previous generations of FPGAs.
  • 16 nm process technology: The XC7VX485T-2FFG1158I is manufactured using a 16 nm process technology, which provides further power efficiency improvements.
  • High-speed I/O interfaces: The XC7VX485T-2FFG1158I supports a variety of high-speed I/O interfaces, such as PCIe, USB 3.0, and Ethernet.
  • Integrated memory: The XC7VX485T-2FFG1158I includes 379,699,200 bits of integrated memory, which can be used for a variety of purposes, such as storing data, buffering streams, and implementing algorithms.

The XC7VX485T-2FFG1158I is a powerful and versatile FPGA that is well-suited for a wide range of applications. It is a good choice for applications that require high performance, reliability, and flexibility.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $495.6717 $495.6717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess