EN
  • EN
  • DE

XC7K70T2FFG484I

Part No XC7K70T2FFG484I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005445-XC7K70T2FFG484I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7K70T2FFG484I CAD Model

Description

The XC7K70T-2FFG484I is a Kintex-7 series Field-Programmable Gate Array (FPGA) from Xilinx. The Kintex-7 family is known for its balance of performance, power, and cost. This specific part number indicates a device with 70,000 logic cells, a -2 speed grade, and is packaged in a Fine-Pitch Ball Grid Array (FFG) with 484 balls, and operates at an industrial temperature range.

Applications

  • Industrial Automation: Control systems, robotics, and machine vision systems.
  • Automotive: Advanced driver-assistance systems (ADAS), infotainment, and vehicle networking.
  • Aerospace and Defense: Radar processing, electronic warfare, and secure communication systems.
  • Medical Imaging: Ultrasound, MRI, and CT scanners.

Features

  • 70,000 Logic Cells: Provides substantial logic capacity for complex digital designs.
  • Kintex-7 Architecture: Offers a balance of performance and power efficiency.
  • -2 Speed Grade: Denotes a specific performance level within the Kintex-7 family.
  • FFG484 Package: Fine-pitch ball grid array package for high-density board integration.
  • Industrial Temperature Range: Operates reliably in harsh industrial environments.
  • Integrated Block RAM: On-chip block RAM for high-speed data storage and retrieval.
  • DSP Slices: Dedicated digital signal processing slices for signal processing applications.
  • High-Speed I/O: Supports various high-speed I/O standards for connectivity.

Benefits

  • High Performance: Delivers robust processing capabilities for demanding applications.
  • Power Efficiency: Optimizes power consumption for energy-sensitive designs.
  • Flexibility: Allows for hardware customization and reconfiguration.
  • Scalability: Part of the Kintex-7 family, offering a range of devices for different application needs.
  • Reliability: Designed for robust performance in harsh environments.

Additional Details

The XC7K70T-2FFG484I operates with a core voltage of typically around 1.0V and supports a range of I/O voltages. It is programmable using Xilinx's Vivado Design Suite, which provides a comprehensive environment for design entry, synthesis, implementation, and verification. The device features advanced clock management capabilities, including mixed-mode clock managers (MMCMs) and phase-locked loops (PLLs), for precise clock control. Its high-speed serial transceivers enable high-bandwidth data communication. The industrial temperature rating ensures reliable operation in applications with extreme temperature variations. The XC7K70T-2FFG484I is suitable for applications requiring a balance of performance, power efficiency, and reliability in a cost-effective package.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess