EN
  • EN
  • DE

XC7354-15PC68C

Part No XC7354-15PC68C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415269-XC7354-15PC68C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7354-15PC68C CAD Model

Description

The XC7354-15PC68C is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the CoolRunner series. It combines high performance with low power consumption, making it suitable for a range of digital logic applications. The device is packaged in a 68-pin package.

Applications:

  • Control Logic: Implements custom control logic in embedded systems.
  • Interface Bridging: Bridges different interface standards and protocols.
  • Data Processing: Performs real-time data processing and manipulation.
  • Instrumentation: Used in test and measurement equipment.
  • Communications: Implements custom communication protocols.

Features:

  • High-Performance CPLD: Offers fast propagation delays for quick response times.
  • Low Power Consumption: Designed for energy-efficient operation.
  • In-System Programmability (ISP): Allows for on-the-fly reprogramming.
  • 68-Pin Package: Provides a larger number of I/O pins for more complex designs.
  • CoolRunner Architecture: Based on Xilinx's CoolRunner architecture.
  • Flexible I/O: Offers configurable input/output options.

Benefits:

  • Reduced System Cost: Integrates multiple logic functions into a single device.
  • Improved Performance: Enables faster processing and response times.
  • Increased Design Flexibility: Facilitates easy design modifications and updates.
  • Enhanced Energy Efficiency: Minimizes power consumption.
  • Simplified Board Design: Reduces the complexity of PCB layout.

Additional Details:

The XC7354-15PC68C is designed to operate within a specific voltage range, typically 3.3V or 5V. Refer to the device datasheet for detailed specifications including timing characteristics, power requirements, and programming instructions. Standard JTAG programming tools are used for programming the device. Its temperature range is commercial.

You May Also Be Interested in

Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess