EN
  • EN
  • DE

XC5VLX110T-2FF1136I

Part No XC5VLX110T-2FF1136I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 640 I/O 1136FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Field Programmable Gate Array (FPGA) IC 640 5455872 110592 1136-BBGA, FCBGA
Manufacturer Xilinx Inc.
Series Virtex®-5 LXT
Package Tray
Number of I/O 640
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 1136-BBGA, FCBGA
Case / Package 1136-FCBGA (35x35)
Family Name XC5VLX110
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903623-XC5VLX110T-2FF1136I
Ultra Librarian 3D Model Ultra Librarian XC5VLX110T-2FF1136I CAD Model

Description

The XC5VLX110T-2FF1136I is a high-performance Virtex-5 LXT FPGA from Xilinx. This FPGA is designed for demanding applications requiring a blend of high-speed logic, memory, and signal processing capabilities. The Virtex-5 family is known for its advanced power management and high-performance architecture.

Applications

  • Aerospace and Defense: Used in radar systems, signal processing, and image processing.
  • Wireless Communications: Employed in base stations and other communication infrastructure for signal processing and protocol implementation.
  • Medical Imaging: Utilized in high-resolution medical imaging equipment for data acquisition and image reconstruction.
  • High-Performance Computing: Found in servers and data centers for accelerating specific compute-intensive tasks.
  • Video Processing: Used in broadcast equipment, video transcoding, and video conferencing systems.

Features

  • Logic Cells: Contains approximately 110,000 logic cells for implementing complex digital circuits.
  • Block RAM: Features a significant amount of on-chip Block RAM for high-speed data storage.
  • DSP Slices: Integrated DSP slices enable efficient implementation of digital signal processing algorithms.
  • Advanced I/O: Supports a wide range of I/O standards for interfacing with various external devices.
  • Power Management: Offers advanced power management features for minimizing power consumption.
  • FF1136 Package: Offered in a 1136-pin Fine-Pitch Flip-Chip Ball Grid Array (FF1136) package.
  • -2 Speed Grade: Indicates a specific speed grade within the Virtex-5 family, allowing for performance optimization.

Benefits

  • High Performance: Provides high-speed logic and signal processing capabilities for demanding applications.
  • Flexibility: Programmable logic allows for customization and adaptation to specific application requirements.
  • Integration: Integrated Block RAM and DSP slices reduce the need for external components.
  • Low Power Consumption: Advanced power management features minimize power consumption.
  • Reduced Time-to-Market: Development tools and IP cores enable faster design and implementation.

Additional Details

The XC5VLX110T-2FF1136I is fabricated using a 65nm process technology. It supports various memory interfaces, including DDR2 and DDR3. The device is supported by Xilinx's Vivado Design Suite for design entry, simulation, and implementation. It operates over a specific industrial temperature range, indicated by the 'I' in the part number. The Virtex-5 family also includes features such as partial reconfiguration, allowing sections of the FPGA to be reconfigured while other sections remain active.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Actel Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess