EN
  • EN
  • DE

XC4VLX60-10FF1148I4013

Part No XC4VLX60-10FF1148I4013
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA Virtex-4 LX Family 59904 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FC-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105378-XC4VLX60-10FF1148I4013
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4VLX60-10FF1148I4013 CAD Model

Description

The XC4VLX60-10FF1148I4013 is a Virtex-4 LX series FPGA from Xilinx, designed for high-performance logic applications. This FPGA is part of the Virtex-4 family, known for its advanced architecture and high logic density. The 'I' in the part number typically indicates an industrial temperature range.

Applications

  • High-Performance Computing: Used for accelerating algorithms and custom computing platforms.
  • Telecommunications Infrastructure: Employed in base stations, routers, and switches for signal processing and data handling.
  • Image and Video Processing: Integrated into real-time image enhancement and video compression systems.
  • Industrial Automation: Utilized in machine vision, robotics, and high-speed data acquisition systems.
  • Aerospace and Defense: Found in radar systems, signal processing, and communication equipment.

Features

  • High Logic Density: Provides a large number of logic cells for implementing complex digital circuits.
  • Configurable Logic Blocks (CLBs): Contains programmable logic blocks that can be configured to implement a variety of logic functions.
  • Block RAM: Includes on-chip block RAM for high-speed data storage and retrieval.
  • Digital Signal Processing (DSP) Slices: Features dedicated DSP slices for accelerating signal processing algorithms.
  • High-Speed Serial Interfaces: Supports various high-speed serial interfaces for communication.
  • FF1148 Package: Housed in a fine-pitch flip-chip BGA package (FF1148) for high pin density and thermal performance.
  • -10 Speed Grade: Indicates a specific performance level within the Virtex-4 family.
  • Industrial Temperature Range: Specified for operation in industrial environments with extended temperature ranges.

Benefits

  • High Performance: Delivers high-speed operation for demanding applications.
  • Flexibility and Customization: Allows for the implementation of custom hardware functions tailored to specific application needs.
  • Integration: Integrates multiple functions into a single device, reducing system complexity and BOM cost.
  • Extended Temperature Range: Suitable for use in harsh industrial environments.

The XC4VLX60-10FF1148I4013 is a powerful and versatile FPGA suitable for high-performance logic applications, especially those requiring operation in industrial environments with extended temperature ranges. Its high logic density and advanced features make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess