EN
  • EN
  • DE

XC4036XLA-08BG352I

Part No XC4036XLA-08BG352I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412722-XC4036XLA-08BG352I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4036XLA-08BG352I CAD Model

Description

The XC4036XLA-08BG352I is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000XLA series. This series is an extension of the XC4000 family, providing lower voltage operation and reduced power consumption, making it suitable for power-sensitive applications. The XC4036XLA-08BG352I is designed for applications requiring moderate logic density with the added benefit of low power usage.

Applications

  • Portable Electronics: Used in handheld devices, such as personal digital assistants (PDAs) and portable media players, where low power consumption is critical.
  • Battery-Powered Systems: Employed in battery-operated equipment, such as wireless sensors and remote monitoring devices, to extend battery life.
  • Automotive Electronics: Integrated into automotive control systems and infotainment systems for signal processing and control functions.
  • Industrial Automation: Utilized in industrial control systems and robotics for real-time control and monitoring with reduced power requirements.
  • Medical Devices: Applied in medical devices, such as portable diagnostic equipment and patient monitoring systems, to minimize power consumption and heat generation.

Features

  • Logic Cells: Contains a matrix of configurable logic blocks (CLBs) that can be programmed to implement a wide range of digital logic functions.
  • Input/Output Blocks (IOBs): Features programmable IOBs supporting various interface standards and voltage levels.
  • Global Clock Network: Includes a dedicated global clock network for distributing clock signals with minimal skew and jitter.
  • On-Chip RAM: Offers on-chip static RAM (SRAM) for data storage and temporary buffering.
  • In-System Programmability (ISP): Supports in-system programming, allowing for design changes and updates without removing the device from the circuit board.
  • Low-Voltage Operation: Operates at a lower voltage compared to the XC4000 series, reducing power consumption.
  • BG352 Package: Comes in a ball grid array (BGA) package, offering high pin density and improved thermal performance.

Benefits

  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices and reducing overall system power requirements.
  • Flexibility: Allows for customization and reconfiguration, enabling designers to adapt to changing requirements and standards.
  • High Performance: Delivers high-speed operation and low latency, making it suitable for demanding applications.
  • Reduced Time-to-Market: Enables rapid prototyping and design iterations, accelerating the development cycle.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic functions, especially in moderate volumes.

Additional Details

The XC4036XLA-08BG352I operates at a specific speed grade (-08) and temperature range (I), indicating its performance capabilities and suitable operating conditions. The 'I' indicates an industrial temperature range. This FPGA is suitable for applications requiring low power consumption and reliable performance over a wide range of temperatures.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess