EN
  • EN
  • DE

XC4013-4PQ160C

Part No XC4013-4PQ160C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1215065-XC4013-4PQ160C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4013-4PQ160C CAD Model

Description

The XC4013-4PQ160C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC4000 family. FPGAs are highly versatile integrated circuits that can be reconfigured after manufacturing, allowing for customized digital logic implementation. This particular model is known for its use in prototyping, custom logic, and embedded systems.

Applications:

  • Prototyping: Used for verifying digital designs before committing to ASIC (Application-Specific Integrated Circuit) manufacturing.
  • Custom Logic: Implements specific digital logic functions not available in standard integrated circuits.
  • Embedded Systems: Serves as a core component in various embedded systems requiring flexible hardware configurations.
  • Digital Signal Processing (DSP): Performs real-time signal processing tasks, such as filtering and transformations.
  • Communication Systems: Used in network interface cards, routers, and other communication equipment.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be programmed to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O interfaces for connecting to external devices.
  • Interconnect Resources: Offers a flexible routing architecture for connecting CLBs and IOBs.
  • Static RAM (SRAM) Based Configuration: Configuration data is stored in SRAM, allowing for easy reprogramming.
  • On-Chip Clock Management: Integrated clock circuitry for generating and distributing clock signals.

Benefits:

  • Flexibility: Can be reprogrammed to implement different logic functions as needed.
  • Time-to-Market: Reduces development time compared to ASIC designs.
  • Cost-Effective: Suitable for low to medium volume production runs.
  • High Performance: Offers high-speed digital logic implementation.
  • Reconfigurability: Allows for in-system updates and modifications.

Additional Details:

The XC4013-4PQ160C comes in a PQ160 (Plastic Quad Flat Pack) package with 160 pins. It features approximately 13,600 equivalent gates and operates with a 5V power supply. The '-4' indicates the speed grade, with lower numbers typically indicating faster performance. The 'C' typically signifies the temperature range supported. The specific number of CLBs and IOBs can be found in the Xilinx datasheet. It's configured via a configuration file loaded into its internal SRAM.

You May Also Be Interested in

Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xicor Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess