Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA
Manufacturer Xilinx Inc.
Series Spartan®-3A DSP
Package Tray
Number of I/O 309
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 484-FBGA, CSPBGA
Case / Package 484-CSPBGA (19x19)
Family Name XC3SD3400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939305-XC3SD3400A-4CS484C
Ultra Librarian 3D Model Ultra Librarian XC3SD3400A-4CS484C CAD Model

Description

The Xilinx Inc. Spartan-3A DSP series Field Programmable Gate Array (FPGA) IC is designed for various applications.

  • I/Os: 309
  • Package: 484-FBGA, CSPBGA
  • Operating Temperature: 0°C to 85°C (TJ)
  • Family: XC3SD3400
  • Part Number: XC3SD3400A-4CS484C
  • ECCN: 3A991D
  • Supplied: tray package
  • Quantity per Package: 84
  • Estimated Production Lead Time: 51 weeks
  • REACH: REACH unaffected

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 2024 CLBS, 471000 GATES
Need more? Email Us
ECAD model for OR4E06-2BM680C
Advanced Micro Devices
FPGA Virtex-6 LXT 128K Logic Cells 784-Pin FCBGA
Lowest to $332.0611
ECAD model for XC6VLX130T1FFG784
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
ECAD model for EPF10K50VFC484-3N
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 15600 GATES
Need more? Email Us
ECAD model for OR2C12A4S240-DB
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
ECAD model for OR3T207S208-DB
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
ECAD model for HC1S60F1020CB
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
ECAD model for LCMXO3L-2100E-5UWG49ITR1K
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $38.8438
ECAD model for LCMXO2-1200ZE-1TG100I
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Lowest to $199.2367
ECAD model for LFE5UM5G-25F-8MG285I

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention