EN
  • EN
  • DE

XC3S1000-FG676C

Part No XC3S1000-FG676C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412645-XC3S1000-FG676C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S1000-FG676C CAD Model

Description

The XC3S1000-FG676C is a Field-Programmable Gate Array (FPGA) from the Spartan-3 family, manufactured by Xilinx. It offers a flexible and efficient platform for implementing a wide range of digital logic circuits. Designed for high performance and low power consumption, this FPGA is suitable for various applications ranging from industrial control to consumer electronics.

Applications

  • Data Acquisition Systems: Used for high-speed data capture and processing in scientific and industrial applications.
  • Image Processing: Implemented in video processing pipelines, image enhancement, and pattern recognition systems.
  • Embedded Systems: Integrated into custom embedded systems for control, communication, and signal processing.
  • Networking Equipment: Employed in routers, switches, and network interface cards (NICs) for high-speed data transmission.
  • Aerospace and Defense: Utilized in avionics systems, radar processing, and secure communication devices.

Features

  • Logic Capacity: Contains 17,280 logic cells, enabling the implementation of complex digital designs.
  • Distributed RAM: Features 360 Kbits of distributed RAM for fast on-chip memory access.
  • Block RAM: Includes 360 Kbits of block RAM for larger memory requirements and data buffering.
  • Multipliers: Equipped with 24 dedicated 18 x 18 multipliers for high-speed arithmetic operations.
  • Digital Clock Managers (DCMs): Provides flexible clock generation and frequency synthesis capabilities.
  • I/O Pins: Offers 489 user I/O pins for interfacing with external devices and systems.
  • Package: Available in a 676-pin Fine-Pitch Ball Grid Array (FG676) package.
  • Operating Voltage: Core voltage of 1.2V for low power consumption.

Benefits

  • Flexibility: Allows for custom hardware implementation, enabling rapid prototyping and design modifications.
  • High Performance: Delivers high-speed processing capabilities for demanding applications.
  • Cost-Effectiveness: Provides a cost-optimized solution for custom digital logic implementation.
  • Integration: Integrates multiple functions into a single chip, reducing board space and system complexity.
  • Reconfigurability: Enables in-system reprogramming, allowing for design updates and feature enhancements without hardware changes.

Additional Details

The XC3S1000-FG676C is supported by Xilinx's ISE design suite, which provides a comprehensive set of tools for design entry, simulation, and implementation. The device's architecture includes configurable logic blocks (CLBs), which are the fundamental building blocks for implementing logic functions. The Spartan-3 family is known for its low static power consumption, making it suitable for battery-powered and energy-sensitive applications. The FG676 package provides a high pin count for extensive I/O connectivity and efficient thermal management. Its configurable nature enables designers to adapt to changing requirements and optimize their designs for specific applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess