EN
  • EN
  • DE

XC3090-70PC84C

Part No XC3090-70PC84C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412595-XC3090-70PC84C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3090-70PC84C CAD Model

Description

The XC3090-70PC84C is a Field-Programmable Gate Array (FPGA) manufactured by Xilinx, belonging to the XC3000 series. These FPGAs provide both high performance and flexibility for implementing a diverse range of digital logic circuits. Their configurable architecture allows designers to create custom logic circuits utilizing programmable interconnects and Configurable Logic Blocks (CLBs).

Applications:

  • Digital Signal Processing (DSP): Used in applications requiring high-speed data processing, such as audio and video processing systems.
  • Data Acquisition Systems: Employed in systems where real-time data capture and processing are essential.
  • Embedded Systems: Functions as a core logic component in various embedded control systems, offering the ability to implement custom hardware accelerators.
  • Communication Systems: Integrated into communication systems for implementing custom communication protocols and interfaces.
  • Industrial Automation: Utilized in industrial control systems to provide flexible and reconfigurable logic for automation tasks.

Features:

  • Configurable Logic Blocks (CLBs): These serve as the fundamental building blocks for implementing both combinational and sequential logic functions.
  • Programmable Interconnect Matrix: Facilitates flexible routing of signals between CLBs and Input/Output Blocks (IOBs).
  • Input/Output Blocks (IOBs): Provide the interface for connecting the FPGA to external devices and peripherals.
  • On-Chip Clock Management: Includes clock dividers, multipliers, and potentially Phase-Locked Loops (PLLs) for generating and managing clock signals.
  • High Density: Offers a significant number of logic gates and flip-flops to support complex designs.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions and adapt to changing design requirements.
  • High Performance: Delivers high-speed operation, crucial for demanding applications. The '70' likely indicates the speed grade of this particular device.
  • Reduced Time-to-Market: Facilitates rapid prototyping and development of digital systems.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing complex logic functions compared to custom ASICs.
  • Reconfigurability: Can be reprogrammed to implement different functions after deployment, making it adaptable for evolving application needs.

Technical Specifications:

The XC3090-70PC84C typically includes 90 CLBs (Configurable Logic Blocks) with a speed grade of -70, and is packaged in an 84-pin Plastic Leaded Chip Carrier (PLCC). The 'C' at the end signifies a commercial temperature range. The operating voltage is typically 5V. The device offers a specified number of I/O pins for interfacing with external components. Consult Xilinx documentation for detailed specifications for the XC3000 series.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess