EN
  • EN
  • DE

XC3042A-7PQ100I

Part No XC3042A-7PQ100I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412581-XC3042A-7PQ100I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3042A-7PQ100I CAD Model

Description

The XC3042A-7PQ100I is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the XC3000A family. This device is designed for applications that require flexible and reconfigurable logic. The 'A' designation signifies an enhanced version compared to the original XC3042, offering improvements in performance and features. The XC3042A-7PQ100I is user-programmable, enabling designers to implement custom hardware solutions without resorting to traditional ASICs.

Applications

  • Custom Logic Design: Used for implementing custom logic circuits and algorithms.
  • Prototyping: Employed for prototyping digital systems and validating designs.
  • Instrumentation: Integrated into instrumentation equipment for data acquisition and control.
  • Aerospace: Used in aerospace applications requiring high reliability and performance.
  • Medical Devices: Implemented in medical devices for custom signal processing and control.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices and systems.
  • Programmable Interconnect Matrix: Features a flexible interconnect matrix for routing signals between CLBs and IOBs.
  • SRAM-Based Configuration: Uses SRAM cells to store configuration data, allowing for easy reprogramming.
  • 100-Pin PQFP Package: Packaged in a 100-Pin Plastic Quad Flat Pack (PQFP) for surface mount assembly.
  • -7 Speed Grade: Indicates a specific performance grade, specifying the maximum operating frequency.

Benefits

  • Flexibility: Offers a highly flexible platform for implementing custom logic.
  • Reprogrammability: Allows for easy modification and updates to the hardware design without requiring physical changes.
  • Faster Time-to-Market: Enables rapid prototyping and development cycles, reducing time-to-market.
  • Cost-Effectiveness: Provides a cost-effective alternative to ASICs for low to medium volume applications.
  • Integration: Facilitates the integration of multiple functions into a single device, reducing system complexity.

Additional Details

The XC3042A-7PQ100I requires external configuration memory to store the bitstream used to configure the FPGA. This bitstream is loaded into the FPGA's SRAM cells during power-up, configuring the internal logic. The datasheet for the Xilinx XC3000A family provides detailed specifications on the number of CLBs, IOBs, and other performance characteristics. Design and programming are typically done using Xilinx's ISE development tools. The power supply requirements are typically 5V. The 'I' at the end of the part number typically indicates an industrial temperature range.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess