EN
  • EN
  • DE

XC3030A-6PQ100C

Part No XC3030A-6PQ100C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412565-XC3030A-6PQ100C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3030A-6PQ100C CAD Model

Description

The XC3030A-6PQ100C is a Field-Programmable Gate Array (FPGA) belonging to the Xilinx XC3000A family. This device provides a versatile and configurable platform for implementing custom digital circuits. The FPGA architecture consists of Configurable Logic Blocks (CLBs) interconnected by a programmable interconnect matrix, which allows designers to tailor the device to their specific application needs.

Applications

  • Rapid prototyping of digital systems: The XC3030A-6PQ100C allows for fast prototyping and validation of digital designs before committing to a fixed ASIC.
  • Custom logic function implementation: It can be utilized to implement custom logic functions that are not available in standard logic families.
  • Glue logic replacement: FPGAs like the XC3030A-6PQ100C can replace multiple discrete logic devices, reducing board space and improving overall system reliability.
  • State machine design and implementation: Its configurable architecture is well-suited for implementing complex state machines.
  • Data processing and control applications: Finds application in various data processing and control systems.

Features

  • Configurable Logic Blocks (CLBs): These are the fundamental building blocks of the FPGA, enabling flexible logic implementation.
  • Programmable Interconnect Matrix: Facilitates flexible routing of signals between CLBs.
  • Input/Output Blocks (IOBs): Provides the interface between the FPGA and external devices.
  • 100-Pin Plastic Quad Flat Pack (PQFP) package: Offers a compact surface-mount solution for high-density board designs.
  • -6 speed grade: Indicates a specific performance characteristic related to the maximum operating frequency of the device.
  • On-chip memory elements: Enables the implementation of small memory buffers and registers within the FPGA.

Benefits

  • Flexibility and reconfigurability: The FPGA can be reprogrammed multiple times, allowing for design changes and updates without requiring hardware replacement.
  • Reduced time-to-market: Prototyping and development time is significantly reduced compared to traditional ASIC design.
  • Lower development costs: Eliminates the need for expensive mask sets and fabrication runs associated with ASIC design.
  • Customization: Allows for the implementation of highly customized logic functions tailored to specific application requirements.
  • System integration: Reduces board space and improves system reliability by integrating multiple functions into a single device.

Additional Details

The XC3030A-6PQ100C operates with a 5V power supply. The '-6' specifies a speed grade. The PQ100 indicates a Plastic Quad Flat Pack (PQFP) package with 100 pins. The 'C' designates the commercial temperature range. Configuration is typically done via external memory or JTAG interface.

You May Also Be Interested in

Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess