EN
  • EN
  • DE

XC3030-70PG84I

Part No XC3030-70PG84I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412564-XC3030-70PG84I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3030-70PG84I CAD Model

Description

The XC3030-70PG84I is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000 family. This device provides a configurable platform for implementing custom digital logic circuits. Its architecture is based on Configurable Logic Blocks (CLBs) interconnected by a programmable interconnect matrix, which allows developers to tailor the device to specific application needs.

Applications

  • Prototyping of digital systems: The XC3030-70PG84I allows for rapid prototyping and validation of digital designs before committing to an Application-Specific Integrated Circuit (ASIC).
  • Implementing custom logic functions: It can be used to implement logic functions not found in standard logic families.
  • Glue logic replacement: This FPGA can replace multiple discrete logic devices, reducing board space and increasing system reliability.
  • State machine design and implementation: Well-suited for implementing complex state machines.
  • Data processing and control applications: Can be used in a variety of data processing and control systems.

Features

  • Configurable Logic Blocks (CLBs): The core building blocks that provide the logic implementation capabilities of the FPGA.
  • Programmable Interconnect Matrix: Enables flexible routing of signals between CLBs.
  • Input/Output Blocks (IOBs): Provide the interface between the FPGA and external devices.
  • 84-Pin Plastic Grid Array (PGA) package: A robust package providing reliable connection to the circuit board.
  • 70 MHz maximum operating frequency: Indicates the maximum clock frequency for reliable operation.
  • On-chip memory elements: Facilitates the implementation of small memory buffers and registers within the FPGA.

Benefits

  • Flexibility and reconfigurability: The FPGA can be reprogrammed multiple times, allowing for design modifications without hardware replacement.
  • Reduced time-to-market: Faster prototyping and development compared to traditional ASIC design.
  • Lower development costs: Eliminates the need for expensive mask sets and fabrication runs.
  • Customization: Enables the implementation of highly customized logic functions tailored to specific applications.
  • System integration: Reduces board space and improves system reliability by integrating multiple functions into a single device.

Additional Details

The XC3030-70PG84I operates on a 5V power supply. The '70' in the part number represents a speed grade of 70 MHz. The PG84 signifies a Plastic Grid Array (PGA) package with 84 pins. The 'I' designates the industrial temperature range. This FPGA is typically programmed using an external configuration memory or via a JTAG interface.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess