EN
  • EN
  • DE

XC3020-70PC68C

Part No XC3020-70PC68C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412551-XC3020-70PC68C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3020-70PC68C CAD Model

Description

The XC3020-70PC68C is a Field-Programmable Gate Array (FPGA) belonging to the XC3000 family from Xilinx. This FPGA is designed for prototyping and small to medium volume production. It provides a user-configurable array of logic blocks and interconnect resources, allowing designers to implement custom digital circuits. The 'C' suffix typically indicates a commercial temperature range.

Applications:

  • Prototyping: Used for quickly creating and testing digital circuit designs.
  • Small to Medium Volume Production: Suitable for applications where only a limited number of devices are needed.
  • Industrial Control Systems: Implementing custom control logic for machinery and equipment.
  • Data Acquisition Systems: Handling data processing and control tasks.
  • Embedded Systems: Serving as the central processing unit in various embedded applications.

Features:

  • Configurable Logic Blocks (CLBs): Provide the building blocks for implementing logic functions.
  • Programmable Interconnect Matrix (PIM): Allows flexible routing of signals between logic blocks.
  • Input/Output Blocks (IOBs): Provide an interface to external devices.
  • Static CMOS Technology: Offers low power consumption.
  • On-Chip Test Circuitry: Simplifies testing and debugging.
  • User-Programmable: Can be easily programmed and reprogrammed.
  • Commercial Temperature Range: Specified to operate within a commercial temperature range.

Benefits:

  • Flexibility: Enables rapid design changes and customization.
  • Reduced Development Time: Allows designers to quickly implement and test their designs.
  • Cost-Effective: Provides a cost-effective solution for small to medium volume production.
  • Simplified Design Process: Simplifies the design process compared to traditional ASIC design.
  • Reduced Time to Market: Helps to reduce the time it takes to bring a product to market.

Additional Details:

The XC3020-70PC68C is packaged in a 68-pin Plastic Leaded Chip Carrier (PLCC). The '-70' designation indicates the speed grade of the device. Programming is typically done using Xilinx programming tools. The commercial temperature range is generally 0°C to +70°C. Further technical specifications can be found in the Xilinx XC3000 family documentation.

You May Also Be Interested in

Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess