EN
  • EN
  • DE

XC2V3000-4I/FG676

Part No XC2V3000-4I/FG676
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412527-XC2V3000-4I/FG676
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V3000-4I/FG676 CAD Model

Description

The Xilinx XC2V3000-4I/FG676 is a high-performance Field-Programmable Gate Array (FPGA) from the Virtex-II family. Designed for complex digital systems, it offers a large number of logic resources, substantial memory, and flexible I/O capabilities. This device is suitable for applications demanding high performance and adaptability.

Applications:

  • Telecommunications Infrastructure: Used in network switches, routers, and base stations.
  • Video Processing: Implemented in high-definition video encoding, decoding, and transcoding systems.
  • Aerospace and Defense: Employed in radar, sonar, and electronic warfare systems.
  • Medical Imaging: Integral to advanced medical diagnostic equipment, such as MRI and PET scanners.
  • Industrial Control: Deployed in automated manufacturing systems and robotics.

Features:

  • System Gates: Provides 3,072,000 system gates for implementing complex digital logic.
  • Block RAM: Includes 2,232 Kbits of on-chip block RAM for high-speed data storage.
  • Digital Clock Managers (DCMs): Features multiple DCMs for precise clock frequency synthesis, management, and skew reduction.
  • I/O Pins: Offers a large number of user I/O pins, facilitating flexible connectivity with external components.
  • Package Type: Housed in a 676-pin Fine-Pitch Ball Grid Array (FG676) package, enabling high-density board assembly.
  • Speed Grade: Operates at a -4 speed grade, indicating a specific performance level within the Virtex-II family.
  • Operating Temperature: Industrial temperature range (-40°C to 100°C), indicated by the 'I' in the part number.

Benefits:

  • High Performance: Delivers substantial processing power for demanding applications.
  • Flexibility: Reconfigurable logic enables design modifications and adaptations without hardware changes.
  • Integration: Consolidates logic, memory, and clock management resources on a single device.
  • Rapid Prototyping: Facilitates quick design cycles and iterations, reducing time-to-market.
  • Cost-Effective: Provides a balanced solution for performance-critical and high-volume applications.

Additional Details:

The XC2V3000-4I/FG676 is manufactured using advanced CMOS process technology. It supports various I/O standards and is fully supported by the Xilinx ISE design suite, offering a comprehensive set of tools for design entry, synthesis, place and route, and verification. The industrial temperature range makes it suitable for harsh environments. The FG676 package ensures a reliable, high-density interconnect solution. The device suits applications that require a combination of high-performance processing, substantial logic capacity, and versatile I/O capabilities. The -4 speed grade provides a good balance of speed and power consumption.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess