EN
  • EN
  • DE

XC2S600E-6FG676C

Part No XC2S600E-6FG676C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412507-XC2S600E-6FG676C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S600E-6FG676C CAD Model

Description

The XC2S600E-6FG676C is a Field Programmable Gate Array (FPGA) from the Xilinx Spartan-IIE family. These FPGAs are designed for high-volume applications where cost-effectiveness and performance are both important. The device offers a configurable architecture that can be tailored to meet the specific needs of a wide range of applications.

Applications:

  • Networking Equipment: Used in switches, routers, and other network devices for packet processing, data filtering, and custom protocol implementation.
  • Consumer Electronics: Found in set-top boxes, digital televisions, and gaming consoles for video processing, audio decoding, and system control.
  • Industrial Control Systems: Deployed in programmable logic controllers (PLCs), motor drives, and other industrial automation equipment for real-time control and data acquisition.
  • Automotive Systems: Used in advanced driver-assistance systems (ADAS), infotainment systems, and engine control units (ECUs) for signal processing, sensor fusion, and system monitoring.
  • Medical Devices: Incorporated into medical imaging equipment, patient monitoring systems, and diagnostic devices for data acquisition, image processing, and system control.

Features:

  • Logic Capacity: Provides a specific number of logic cells (approximately 600,000 gates equivalent) for implementing complex digital circuits.
  • On-Chip Memory: Includes block RAM and distributed RAM resources for efficient data storage and retrieval.
  • Digital Clock Managers (DCMs): Offers flexible clock management capabilities, including frequency synthesis, clock domain crossing, and clock deskewing.
  • I/O Interfaces: Supports a wide range of I/O standards, including LVTTL, LVCMOS, HSTL, and SSTL, for interfacing with various external devices.
  • Configuration Options: Can be configured through JTAG, serial, or parallel interfaces for flexible system integration.
  • Package Type: Available in a FG676 package (Fine-Pitch Ball Grid Array) offering a high pin count for complex designs.
  • Speed Grade: The '-6' indicates the speed grade, reflecting the performance capabilities of the device.

Benefits:

  • Design Flexibility: Enables designers to implement custom logic functions and tailor the device to their specific application requirements.
  • Reduced Time-to-Market: Allows for rapid prototyping and development cycles, reducing time-to-market for new products.
  • Cost-Effectiveness: Provides a cost-optimized solution for high-volume production.
  • High Performance: Delivers high-speed processing capabilities for demanding digital logic applications.
  • Integration: Consolidates multiple functions into a single device, reducing board space and system complexity.

Additional Details:

The XC2S600E-6FG676C operates at a voltage range of 1.8V or 2.5V. This FPGA supports a variety of I/O standards, ensuring compatibility with a wide range of external devices. The Spartan-IIE family is fabricated using a 0.18-micron process technology.

When designing with this FPGA, proper power supply decoupling and signal integrity techniques should be employed to ensure stable operation. Xilinx provides comprehensive design tools and documentation to assist designers in implementing their logic functions efficiently. The FG676 package provides a high pin count, allowing for complex designs with numerous I/O connections.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $292.1642 $292.1642
2+ $261.9403 $523.8806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 731 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess