EN
  • EN
  • DE

XC2S30-5CS144C

Part No XC2S30-5CS144C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 92 I/O 144CSBGA / FPGA Spartan®-II Family 30K Gates 972 Cells 263MHz 0.18um Technology 2.5V 144-Pin CSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series Spartan-II
Number of LABs/CLBs 216
Number of Logic Elements/Cells 972
Total RAM Bits 24576
Number of I/O 92
Number of Gates 30000
Operating Supply Voltage 2.375 V ~ 2.625 V
Mounting SMD
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 144-TFBGA, CSPBGA
Manufacturer Package 144-LCSBGA (12x12)
Win Source Part Number 799588-XC2S30-5CS144C
Popularity Medium
Supply and Demand Status Limited
Family Name XC2S30
Introduction Date January 05, 1999
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian XC2S30-5CS144C CAD Model

Description

The Xilinx XC2S30-5CS144C is a Spartan-II series FPGA that operates in the temperature range of 0°C to 85°C.

  • Package: 144-TFBGA, CSPBGA
  • Mounting: SMD
  • Operating Supply Voltage: 2.375 V to 2.625 V
  • I/Os: 92
  • LABs/CLBs: 216
  • Logic Elements/Cells: 972
  • Total RAM Bits: 24576
  • Gates: 30000
  • Family: XC2S30
  • Category: Integrated Circuits (ICs)
  • Manufacturer Package: 144-LCSBGA (12x12)
  • Supply and Demand: Limited

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess