EN
  • EN
  • DE

XC2S150PQG208AMS

Part No XC2S150PQG208AMS
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030870-XC2S150PQG208AMS
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2S150PQG208AMS CAD Model

Description

The XC2S150PQG208AMS is a Spartan-II series FPGA (Field-Programmable Gate Array) from Xilinx. This FPGA provides a flexible and cost-effective solution for a wide range of digital logic applications. The Spartan-II family is known for its balance of performance, features, and price, making it suitable for applications requiring moderate complexity and speed.

Applications:

  • Data processing: Used in applications requiring data manipulation and algorithmic processing.
  • Embedded systems: Integrated into embedded systems for control and processing tasks.
  • Communication systems: Employed in various communication protocols and interfaces.
  • Industrial control: Utilized in industrial automation and control systems.
  • Consumer electronics: Found in various consumer electronic devices requiring programmable logic.

Features:

  • System Performance: Provides good system performance with flexible architecture.
  • On-Chip RAM: Includes on-chip RAM blocks for data storage.
  • Configurable I/O: Offers a wide range of configurable I/O pins for interfacing with other components.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.
  • Advanced Packaging: Available in PQG208 package, enabling efficient board layout.

Benefits:

  • Flexibility: Allows for reconfigurable logic, enabling design changes and updates.
  • Cost-Effectiveness: Offers a cost-effective solution for implementing digital logic.
  • High Performance: Provides adequate performance for a variety of applications.
  • Reduced Time-to-Market: Enables faster prototyping and development cycles.
  • Integration: Facilitates the integration of multiple functions into a single chip.

The XC2S150PQG208AMS is typically configured using a hardware description language (HDL) such as VHDL or Verilog. Its flexible architecture and comprehensive feature set make it a versatile choice for digital system design. The PQG208 package offers a compact footprint, suitable for space-constrained applications. With its blend of performance and cost-effectiveness, it's a good option for embedded control, signal processing, and other tasks where programmable logic is beneficial.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess