EN
  • EN
  • DE

XC2S100-PQ208

Part No XC2S100-PQ208
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412459-XC2S100-PQ208
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S100-PQ208 CAD Model

Description

The Xilinx XC2S100-PQ208 is a member of the Spartan-II family of Field-Programmable Gate Arrays (FPGAs). Designed for volume production, it offers a combination of performance and features optimized for cost-sensitive applications. This particular device comes in a Plastic Quad Flat Pack (PQFP) with 208 pins.

Applications

  • Digital Signal Processing (DSP): Used in audio and video processing, communication systems, and image analysis.
  • Embedded Control Systems: Employed in industrial automation, motor control, and robotics.
  • Networking and Communications: Utilized in network interfaces, routers, and switches.
  • Consumer Electronics: Found in set-top boxes, DVD players, and digital cameras.
  • Data Acquisition Systems: Integrated into data loggers, sensor interfaces, and measurement equipment.

Features

  • System Performance up to 200 MHz: Provides a clock rate suitable for a wide range of applications.
  • Densities up to 5,292 Logic Cells: Offers ample logic resources for implementing complex digital circuits.
  • Selectable Single-Ended and Differential Inputs: Supports both single-ended and differential signaling for flexible interfacing.
  • Four DLLs for Advanced Clock Control: Includes Digital Delay Locked Loops (DLLs) for precise clock management and signal synchronization.
  • Fully PCI Compliant: Meets the requirements of the PCI standard for seamless integration with PCI-based systems.
  • On-Chip RAM: Features distributed RAM and block RAM for efficient data storage.

Benefits

  • Cost-Effective Solution: The Spartan-II family is known for its competitive pricing, making it suitable for cost-sensitive designs.
  • High Performance: Delivers sufficient performance for many applications, enabling real-time processing and control.
  • Design Flexibility: Allows designers to implement custom logic functions and adapt to changing requirements.
  • Rapid Prototyping: Enables quick prototyping and testing of digital designs.
  • Reduced Time-to-Market: Shortens the development cycle by providing a flexible and programmable platform.

Additional Details

The XC2S100-PQ208 typically operates at a core voltage of 2.5V. The PQFP package is a through-hole package, making it easy to solder and suitable for prototyping and low-volume production. This particular FPGA is a versatile choice for a wide variety of digital logic applications. The Spartan-II architecture allows for efficient implementation of custom hardware accelerators and digital signal processing algorithms.

You May Also Be Interested in

Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess