EN
  • EN
  • DE

XC2C32A-6VQ44C

Part No XC2C32A-6VQ44C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 5.5NS 44VQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 5.5ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of Gates 750
Number of I/O 33
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-VQFP (10x10)
Win Source Part Number 037104-XC2C32A-6VQ44C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C32A-6VQ44C CAD Model

Description

The Xilinx Inc. XC2C32A-6VQ44C is an in system programmable CPLD with 33 I/O pins and a maximum delay time of 5.5ns.

  • Device Type: CPLD
  • Programmable: In system programmable
  • Number of I/O Pins: 33
  • Delay Time: 5.5ns
  • Number of Gates: 750
  • Number of Logic Elements/Blocks: 2
  • Application: Wide range of applications
  • Voltage Supply Range: 1.7V to 1.9V
  • Case/Package: 44-VQFP (10x10)
  • Popularity: Commonly used part with high popularity

You May Also Be Interested in

Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2125 $75.6375
6+ $20.6872 $124.1232
9+ $20.0404 $180.3636
12+ $19.3936 $232.7232
16+ $18.7480 $299.9680
21+ $16.8087 $352.9827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess