EN
  • EN
  • DE

XC2064-50

Part No XC2064-50
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 412396-XC2064-50
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2064-50 CAD Model

Description

The Xilinx XC2064-50 is a Configurable Logic Cell (CLC) array, part of the XC2000 series Field-Programmable Gate Array (FPGA) family. This device provides a flexible platform for implementing custom digital circuits and logic functions. It is designed for applications requiring moderate complexity and reconfigurability. The XC2064-50's key characteristic is its 50MHz operating frequency.

Applications:

  • Prototyping digital circuits: Used extensively for verifying designs before committing to ASIC implementation.
  • Custom logic functions: Suitable for implementing unique control algorithms and data processing pipelines.
  • Educational purposes: Commonly used in universities and training programs to teach digital design principles.
  • Interface controllers: Implements interfaces between different digital systems with varying protocols.
  • Small-scale embedded systems: Serves as the central processing unit in simpler embedded applications.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be interconnected to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides configurable I/O pins for interfacing with external devices and systems.
  • Programmability: Can be reprogrammed multiple times, allowing for design iterations and field upgrades.
  • On-chip routing resources: Offers a network of routing channels for connecting CLBs and IOBs.
  • 50 MHz Maximum operating frequency: Specifies the maximum speed at which the device can reliably operate.

Benefits:

  • Flexibility: Allows for the implementation of a wide variety of digital circuits and logic functions.
  • Time to market: Reduces development time compared to traditional ASIC design.
  • Cost-effectiveness: Provides a cost-effective solution for low to medium volume production runs.
  • Reconfigurability: Enables design changes and upgrades without requiring hardware modifications.
  • Reduced board space: Integrates multiple logic functions into a single chip, saving board space.

Additional Details:

The XC2064-50 operates with a supply voltage of 5V. The -50 denotes its 50MHz speed grade. The package type will vary, but is often a PLCC or similar through-hole package. The internal architecture of the XC2000 family consists of a matrix of configurable logic blocks (CLBs) surrounded by programmable input/output blocks (IOBs). The interconnections between these blocks are also programmable, allowing for a high degree of customization. The device is programmed using a dedicated programming interface, often via a JTAG connection. It suits cost-sensitive applications where high-speed operation is not a primary requirement.

You May Also Be Interested in

Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess