The Xilinx XC17S50LPC is a configuration PROM (Programmable Read-Only Memory) utilized for storing the configuration data necessary for Xilinx Field-Programmable Gate Arrays (FPGAs). Upon power-up, the FPGA retrieves the configuration data from the XC17S50LPC, thus defining its operational characteristics and interconnectivity.
Applications
- Configuration of Xilinx FPGAs within industrial automation setups.
- Bootstrapping FPGAs in telecommunications devices.
- Loading configuration information in embedded computing platforms.
- FPGA setup in networking infrastructures.
- Storing FPGA configuration data for aerospace applications.
Features
- 5.0 Mbit storage capacity: Provides substantial memory for intricate FPGA configurations.
- In-System Programmable (ISP) via JTAG interface: Facilitates easy updates to configuration data without device removal.
- Low-power design: Suitable for applications requiring minimal energy consumption.
- Quick configuration loading: Ensures rapid system startup.
- Varied packaging options: Offers flexibility in system design.
Benefits
- Simplified FPGA configuration: Streamlines and accelerates the development cycle.
- Flexibility and adaptability: Enables straightforward adjustments to the FPGA configuration.
- Reduced overall system cost: Minimizes the necessity for complex hardware for programming.
- Enhanced system reliability: Guarantees consistent loading of configuration data.
- Improved system performance: Rapid configuration loading optimizes overall system responsiveness.
Additional Details
The XC17S50LPC works with a 3.3V supply. The ‘L’ likely indicates low-voltage operation. The 'PC' most likely represents the package type which is often a Plastic Leaded Chip Carrier (PLCC). This component serves as an essential element within FPGA-centric systems, by providing a non-volatile means to configure FPGAs upon startup.