EN
  • EN
  • DE

XC17S50AVO8I

Part No XC17S50AVO8I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER 500K 8-SOIC / PROM Serial 1M-bit 3.3V 8-Pin TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type OTP
Memory Size 500kb
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-TSOP
Win Source Part Number 799564-XC17S50AVO8I
Popularity Medium
Supply and Demand Status Limited
Family Name XC17S50A
Introduction Date May 10, 2001
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC17S50AVO8I CAD Model

Description

The XC17S50AVO8I is an obsolete (EOL) integrated circuit (IC) manufactured by Xilinx Inc.

  • Memory Size: 500kb
  • Programmable: OTP
  • Operating Supply Voltage: 3V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Packaging: Tube
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Altera
IC CONFIG DEVICE 16MBIT 100QFP
Need more? Email Us
Altera
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 400KBIT 8DIP
Lowest to $89.6418
Xilinx Inc.
IC 3V SER CFG PROM 65K 8-SOIC / PROM Serial 64K-bit 3.3V 8-Pin TSOP
Lowest to $7.8690
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 512K 20-PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 8MBIT 100QFP
Lowest to $87.3913
Xilinx Inc.
IC PROM SER 100000 C-TEMP 8-DIP / PROM Serial 1M-bit 3.3V 8-Pin PDIP
Lowest to $106.4180
Xilinx Inc.
IC PROM REPROGR 2MB 44-PLCC
Lowest to $32.7758

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess