EN
  • EN
  • DE

XC17S50AV08C

Part No XC17S50AV08C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198598-XC17S50AV08C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17S50AV08C CAD Model

Description

The XC17S50AVO8C is a Configuration PROM (programmable read-only memory) manufactured by Xilinx, primarily used to store the configuration data for Xilinx FPGAs (Field Programmable Gate Arrays). When an FPGA powers up, it needs to be configured with a bitstream that defines its functionality. The XC17S50A provides a non-volatile memory solution to store this configuration data and automatically load it into the FPGA upon power-up. The 'V' likely indicates a 3.3V device and the '08' refers to the package type. The 'C' likely indicates a commercial temperature range.

Applications:

  • FPGA Configuration: Primary application is to store the configuration bitstream for Xilinx FPGAs.
  • System Boot-Up: Storing boot code for embedded systems.
  • Data Storage: Non-volatile storage for small amounts of data.

Features:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Serial Interface: Typically uses a serial interface (e.g., SPI) for programming and data transfer.
  • Low Power Consumption: Consumes minimal power during operation.
  • Compact Package: Available in small surface-mount packages.
  • Fast Access Time: Quick access to stored data.
  • High Reliability: Designed for reliable operation in harsh environments.

Benefits:

  • Automatic FPGA Configuration: Simplifies the FPGA configuration process.
  • Reduced Board Space: Small package size minimizes board space requirements.
  • Low Power Operation: Extends battery life in portable applications.
  • Reliable Data Storage: Ensures data integrity and prevents data loss.
  • Easy to Program: Can be easily programmed using standard programming tools.

Additional Details:

The XC17S50AVO8C has a specific memory capacity (e.g., 512 Kbits or 512Kb). It usually uses a serial interface such as SPI or a similar protocol to communicate with the FPGA during configuration. The programming voltage is typically 3.3V. The device is programmed using a Xilinx programmer or compatible third-party programmer. It's crucial to ensure that the configuration PROM is compatible with the FPGA being used. The configuration PROM is usually placed close to the FPGA on the circuit board to minimize signal delays and noise. This type of device is essential for the proper function of Xilinx FPGA based systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess