The Xilinx XC17S300AVQ44C is a programmable Read-Only Memory (PROM) configuration device designed to configure Xilinx Field-Programmable Gate Arrays (FPGAs). Part of the XC17S family, this device offers a high storage capacity and reliable performance, making it suitable for complex FPGA configurations.
Applications
- Configuration of Xilinx FPGAs in embedded systems.
- Bootstrapping complex digital systems requiring non-volatile memory.
- Storing firmware and configuration data for telecommunications equipment.
- Applications in industrial automation and control systems.
Features
- Density: 3Mb (Megabit) of storage capacity.
- Programming: In-system programmable via JTAG interface.
- Voltage: Operates at standard voltage levels, such as 3.3V or 5V.
- Package: Available in a VQ44 (Very thin Quad Flat Package with 44 pins) package.
- Endurance: High endurance for reliable data retention over multiple programming cycles.
Benefits
- Reliable FPGA Configuration: Ensures the FPGA is correctly configured at power-up.
- High Storage Capacity: Provides ample memory for complex FPGA configurations.
- Easy Programming: Simplified JTAG programming interface streamlines development and testing.
- Design Flexibility: Allows for easy updates and modifications to FPGA configurations without hardware replacement.
- Compact Package: The VQ44 package allows for efficient board design in space-constrained applications.
The XC17S300AVQ44C is specifically designed to work with Xilinx FPGAs, providing seamless integration and optimized performance. Its non-volatile memory retains the FPGA configuration even after power is removed, making it ideal for applications that require immediate operation upon power-up.
This device is commonly used in networking equipment, telecommunications infrastructure, industrial control systems, and aerospace applications, where reliable FPGA configuration is critical. The JTAG programming interface enables engineers to quickly prototype and deploy their designs, reducing development time and costs. The device's robust design and high endurance ensure long-term reliability in demanding environments.
The VQ44 package provides a compact and efficient mounting option for PCB integration. The combination of high storage capacity, easy programming, and a compact package makes the XC17S300AVQ44C a versatile and dependable choice for FPGA configuration in a variety of applications. The 'A' likely designates a specific speed grade or feature set, and the datasheet should be consulted for more details.