EN
  • EN
  • DE

XC17128DJ20C

Part No XC17128DJ20C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210021-XC17128DJ20C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17128DJ20C CAD Model

Description

The XC17128DJ20C is a programmable Read-Only Memory (PROM) configuration device from Xilinx, primarily used to configure Xilinx FPGAs. This device stores the configuration bitstream that defines the functionality of the FPGA. The '17128' indicates a memory density of 128Kbits, 'DJ20' refers to the package type, and 'C' denotes a commercial temperature range.

Applications

  • FPGA configuration: Storing the configuration data for Xilinx FPGAs.
  • Embedded systems: Storing firmware and boot code.
  • Industrial control systems: Storing program code and configuration data.
  • Communication systems: Storing configuration data for network devices.
  • Automotive electronics: Storing configuration data for automotive control units.
  • Medical devices: Storing program code and data for medical instruments.

Features

  • 128 Kbits of storage: Provides sufficient storage for the configuration data of many Xilinx FPGAs.
  • Low power consumption: Reduces system power requirements.
  • In-system programmability: Allows for reprogramming without removing the device from the circuit board.
  • Endurance: Multiple program/erase cycles.
  • Serial interface: Provides a simple and efficient interface to the FPGA.
  • Commercial temperature range: Operates reliably in typical commercial environments.

Benefits

  • Easy FPGA configuration: Provides a reliable and convenient way to configure Xilinx FPGAs.
  • Flexibility: Allows for easy modification of the FPGA configuration.
  • Reduced system cost: Eliminates the need for external memory devices.
  • Simplified system design: Streamlines the FPGA configuration process.
  • Faster time-to-market: Enables quick and easy prototyping and development.
  • Reliable performance: Ensures stable and consistent FPGA operation.

Additional Details

The XC17128DJ20C's key specifications include programming voltage, access time, and operating temperature range. The configuration process typically involves downloading the configuration bitstream from a computer to the PROM device, which then transfers the data to the FPGA during power-up. The PROM device is typically connected to the FPGA via a serial interface, such as SPI or JTAG. The device's endurance rating specifies the number of program/erase cycles it can withstand before its performance degrades. Proper configuration ensures the FPGA operates correctly as designed.

Configuration PROMs like the XC17128DJ20C are an essential component in FPGA-based systems. They provide a non-volatile storage solution for the FPGA's configuration data, ensuring that the FPGA is properly configured each time the system is powered on. The in-system programmability feature allows for easy modification of the FPGA configuration without having to physically replace the PROM device, greatly simplifying the development and debugging process.

You May Also Be Interested in

Zarlink
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Rochester Electronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess