EN
  • EN
  • DE

XA3S100E-4CPG132Q

Part No XA3S100E-4CPG132Q
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA XA Spartan-3E Family 100K Gates 2160 Cells 572MHz 90nm Technology 1.2V 132-Pin CS-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TFBGA
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Gates 100000
Number of I/Os 83
Number of Logic Blocks (LABs) 240
Number of Logic Elements/Cells 2160
Number of Pins 132
Operating Supply Voltage 1.2 V
RAM Size 9 kB
RoHS Compliant
Speed Grade 4
Win Source Part Number 1026765-XA3S100E-4CPG132Q
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XA3S100E-4CPG132Q CAD Model

Description

The XA3S100E-4CPG132Q is a field programmable gate array (FPGA) manufactured by Xilinx Inc.

  • Mounting Type: surface mount (SMD)
  • Operating Supply Voltage: 1.2V
  • RAM Size: 9 kB
  • Number of Pins: 132
  • Number of Logic Elements/Cells: 2160
  • Number of Gates: 100000
  • RoHS Compliant: Yes
  • Popularity: low
  • Category: Embedded - FPGAs
  • Case/Package: TFBGA
  • Number of I/Os: 83
  • Number of Logic Blocks (LABs): 240
  • Speed Grade: 4
  • Maximum Temperature: 125 °C

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess